EN
  • EN
  • DE

AM3703CBCD100

Part No AM3703CBCD100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 515FCBGA / MPU AM37x RISC 32bit 45nm 1GHz 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 (4)
Voltage - I/O 1.8V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 768451-AM3703CBCD100
Popularity Medium
Supply and Demand Status Limited
Family Name AM3703
Introduction Date June 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM3703CBCD100 CAD Model

Description

The Texas Instruments AM3703CBCD100 is a high-performance, ARM-based microprocessor that is designed to meet the demanding requirements of modern embedded applications. TI's AM3703 series offers a unique blend of computing power, energy efficiency, and multimedia capabilities, making it a versatile choice for a wide range of industrial, automotive, and consumer electronics.

Key Features

  • ARM Cortex-A8 Core: At the heart of the AM3703CBCD100 lies an ARM Cortex-A8 processor core, which operates at a clock speed of up to 1 GHz. This powerful core is capable of delivering desktop-like performance with low power consumption, benefiting from the ARM architecture's efficiency.
  • Integrated Graphics Processing: The device comes with an integrated graphics accelerator that supports 2D/3D graphics, providing smooth visuals for user interfaces and multimedia content. It is ideal for applications requiring rich graphical output, such as portable gaming devices, medical instruments, and interactive kiosks.
  • Advanced Peripherals: A comprehensive set of peripherals accompanies the AM3703CBCD100, including USB 2.0 OTG, MMC/SD/SDIO, UARTs, SPI, I2C, and more. These interfaces facilitate easy integration with a variety of external devices and modules, enhancing the microprocessor's connectivity and functionality.
  • Power Management: The product features integrated power management circuits that help in reducing the overall power footprint of the system. This is particularly important for battery-powered devices where longevity and efficiency are critical.
  • High-Resolution Display Support: It supports high-resolution displays and has a flexible display subsystem with options for multiple interfaces, including LCD and touch screen controllers. This makes it suitable for applications with sophisticated human-machine interfaces.

Applications

The AM3703CBCD100 is optimized for a diverse range of applications, including but not limited to:

  • Portable Navigation Devices
  • Industrial Automation Systems
  • Handheld Medical Equipment
  • Digital Signage and Point-of-Sale Terminals
  • Smart Displays and Tablets

With its robust set of features and capabilities, the Texas Instruments AM3703CBCD100 is a formidable choice for developers seeking a reliable and versatile microprocessor for their next project.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess