EN
  • EN
  • DE

AM3352ZCE27

Part No AM3352ZCE27
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM335x ARM Cortex-A8 Microprocessors (MPUs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 275MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Package 298-LFBGA
Manufacturer Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1144005-AM3352ZCE27
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AM3352
Introduction Date October 01, 2011
ECCN 5A002.a.1.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 160
Ultra Librarian 3D Model Ultra Librarian AM3352ZCE27 CAD Model

Description

Product Overview: AM3352ZCE27 from Texas Instruments

The AM3352ZCE27 is a high-performance microprocessor from Texas Instruments, designed to meet the needs of a wide range of applications. This processor is a part of the Sitara™ AM335x family that delivers a great balance of processing power, control functionality, and connectivity features.

At the heart of the AM3352ZCE27 is an ARM Cortex-A8 core that can run up to 1GHz, providing the computational horsepower necessary for intensive tasks. This core is coupled with a NEON SIMD coprocessor and a floating-point unit, which further enhances its capabilities for multimedia processing and high-precision arithmetic operations.

The device is equipped with a rich set of peripherals and interface options. It includes an Ethernet MAC with IEEE 1588 Precision Time Protocol support, which is crucial for industrial communication and synchronization. Moreover, it offers a variety of connectivity options such as USB, CAN, UART, SPI, and I2C, making it highly versatile for various embedded system applications.

The AM3352ZCE27 boasts an integrated graphics accelerator that supports 3D graphics, making it an excellent choice for applications requiring simple user interfaces with touch screen functionality. Its power management features, such as SmartReflex™ technology, contribute to the efficient operation of the processor, optimizing power consumption according to the workload.

This processor supports a range of external memory interfaces, including DDR2, DDR3, and DDR3L, allowing designers to choose the best memory solution for their application. Additionally, it is compatible with the PRU-ICSS (Programmable Real-Time Unit and Industrial Communication Subsystem), which enables independent operation from the ARM processor and is ideal for managing real-time tasks.

The AM3352ZCE27 is suitable for industrial applications, such as human-machine interface (HMI), networking, point-of-service terminals, and single-board computing, where reliability and performance are critical. Its extended temperature range and long-term availability make it a reliable choice for industrial and embedded designers.

Overall, the Texas Instruments AM3352ZCE27 is a robust and flexible microprocessor that provides a solid foundation for building sophisticated systems requiring a mix of processing power, peripheral integration, and energy efficiency.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess