EN
  • EN
  • DE

AM3352BZCZT60

Part No AM3352BZCZT60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description SITARA PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 324-LFBGA
Case / Package 324-NFBGA (15x15)
Family Name AM3352
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911358-AM3352BZCZT60
Ultra Librarian 3D Model Ultra Librarian AM3352BZCZT60 CAD Model

Description

The AM3352BZCZT60 is a high-performance microprocessor from Texas Instruments, tailored for a wide range of industrial, consumer, and enterprise applications. This microprocessor is part of the Sitara™ family, which is known for integrating the ARM Cortex-A8 core, offering an optimal balance between processing power and energy efficiency.

Key Features:

  • CPU: ARM Cortex-A8 processor capable of running up to 600MHz, delivering robust computational performance for complex tasks and applications.
  • Memory: Features a 32-bit DDR2/DDR3 memory interface, providing fast data transfer rates and supporting a wide range of memory capacities to cater to system requirements.
  • Graphics: Includes a PowerVR SGX graphics accelerator that supports 3D graphics, enabling rich visual experiences and user interfaces.
  • Connectivity: Offers a comprehensive set of connectivity options including multiple UARTs, I2C, SPI, CAN, and Gigabit Ethernet MAC, ensuring versatile peripheral and network connections.
  • Industrial Interfaces: Equipped with industrial communication protocols such as Profibus, EtherCAT, and others, making it suitable for automation and control applications.
  • Power Management: Integrated power management subsystem for efficient power regulation and management, contributing to energy savings and extended operation.
  • Operating Temperature: Designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: Available in a 324-pin, 0.8mm ball pitch, 15x15mm NFBGA package, which is ideal for space-constrained applications.

Applications:

The AM3352BZCZT60 microprocessor is versatile and can be used in various applications such as:

  • Industrial automation and control systems
  • Human-machine interfaces (HMIs)
  • Networking equipment, such as routers and switches
  • Point-of-sale (POS) terminals
  • Medical equipment and healthcare systems
  • Smart energy solutions

Overall, the AM3352BZCZT60 from Texas Instruments provides a powerful and reliable platform for developers looking to create sophisticated systems that require high-speed processing, advanced graphics, and versatile connectivity options.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Advanced Micro Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2864 $54.8592
7+ $15.0042 $105.0294
11+ $14.5353 $159.8883
15+ $14.0665 $210.9975
19+ $13.5976 $258.3544
25+ $12.1909 $304.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess