EN
  • EN
  • DE

PI3PCIE3442AZHEX

Part No PI3PCIE3442AZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 42TQFN / PCIe Interface 42-TQFN (9x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Series PCI Express® (PCIe)
Package Tape & Reel
Product Status Active
Applications PCIe
Interface PCI Express
Voltage - Supply 3V ~ 3.6V
Package / Case 42-VFQFN Exposed Pad
Supplier Device Package 42-TQFN (9x3.5)
Mounting Type Surface Mount
Base Product Number PI3PCIE3442
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889127-PI3PCIE3442AZHEX
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3442AZHEX CAD Model

Description

PI3PCIE3442AZHEX - PCIe Packet Switch from Diodes Incorporated

The PI3PCIE3442AZHEX is a high-performance, PCIe 3.0 packet switch designed by Diodes Incorporated to meet the needs of the latest high-speed computing and data communication applications. This device is an integral component for motherboard designs, offering increased flexibility and efficiency in system I/O expansion.

Key Features:

  • PCIe 3.0 Compliance: The PI3PCIE3442AZHEX is compliant with PCI Express Base Specification Revision 3.0, ensuring compatibility with the latest PCIe standards for high-speed data transfer.
  • High-Speed Data Channels: With support for multi-lane configurations, this switch facilitates high-throughput data channels, making it ideal for applications that require rapid data processing and transfer.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3PCIE3442AZHEX maintains low power consumption, which is critical for reducing overall system power requirements and enhancing thermal management.
  • Advanced Switching Capabilities: The device offers advanced packet switching capabilities, which enable reliable and efficient data traffic management within complex systems.
  • Quality of Service (QoS): Featuring Quality of Service support, it ensures that data streams with higher priority are serviced more quickly, improving the performance of critical applications.

Applications:

The PI3PCIE3442AZHEX is suitable for a wide range of applications, including:

  • Data Centers and Servers
  • High-Performance Computing (HPC)
  • Networking Equipment
  • Storage Systems
  • Embedded Systems

Technical Specifications:

  • PCIe Gen3 Support
  • Multiple Lanes for Increased Bandwidth
  • Low Latency Switching
  • Hot-Plug and Hot-Swap Support
  • Integrated Clock Buffer

The PI3PCIE3442AZHEX is a testament to Diodes Incorporated's commitment to providing cutting-edge solutions for the ever-evolving demands of modern technology. With its robust feature set and reliable performance, this PCIe packet switch is an excellent choice for system designers looking to enhance their I/O capabilities.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5973 $50.5703
27+ $3.7722 $101.8494
42+ $3.6543 $153.4806
57+ $3.5364 $201.5748
74+ $3.4185 $252.9690
98+ $3.0649 $300.3602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess