EN
  • EN
  • DE

AM26C31IPWG4

Part No AM26C31IPWG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143450-AM26C31IPWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C31IPWG4 CAD Model

Description

Product Overview: AM26C31IPWG4 by Texas Instruments

The AM26C31IPWG4 is a robust, high-speed quadruple differential line driver designed by Texas Instruments to deliver exceptional performance in digital communication systems. It is built to interface data transmission signals between data generating equipment and data receiving equipment, ensuring reliable data transfer even in electrically noisy environments. This makes the product an ideal choice for balanced data transmission lines.

Key Features

  • High-Speed Operation: The AM26C31IPWG4 is capable of handling speeds up to 10 Mbps, making it suitable for high-speed data communication applications.
  • Differential Line Driver: The device incorporates four line drivers in a single package, providing differential outputs that enhance signal integrity over long distances.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply current, which is a critical feature for power-sensitive applications.
  • Wide Range of Supply Voltages: It can function with a wide range of supply voltages from 4.5V to 5.5V, offering flexibility in various system designs.
  • TTL-Compatible Inputs: The inputs are compatible with TTL (Transistor-Transistor Logic) levels, which allows for easy integration with a broad range of logic families.
  • Output Protection: The device includes output short-circuit protection, which contributes to the robustness of the design and the reliability of the system.
  • Temperature Range: The AM26C31IPWG4 is designed to operate over a wide temperature range, making it suitable for industrial applications.

Applications

The Texas Instruments AM26C31IPWG4 is widely used in various applications that require high-speed data transmission. These include but are not limited to:

  • Telecommunications Interfaces
  • RS-422 Signal Conversion
  • Professional Audio Equipment
  • Network Equipment and Data Routers
  • Industrial Control Systems

With its robust design and versatile features, the AM26C31IPWG4 line driver from Texas Instruments is a reliable component that ensures the integrity of data communication across various platforms, catering to the needs of modern digital communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
395+ $0.2555 $100.9225
610+ $0.2469 $150.6090
875+ $0.2296 $200.9000
1,135+ $0.2210 $250.8350
1,415+ $0.2123 $300.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,250 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess