EN
  • EN
  • DE

AM1808BZCEA3

Part No AM1808BZCEA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description AM1808 ARM Microprocessor | IC MPU SITARA 375MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Family Part Number AM1808
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1143386-AM1808BZCEA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1808BZCEA3 CAD Model

Description

The Texas Instruments AM1808BZCEA3 is a high-performance, ARM9-based microprocessor designed to cater to the demanding requirements of modern embedded processing applications. This versatile and powerful microprocessor is part of the Sitara™ family, which is renowned for its integration of a rich set of peripherals and interfaces, making it an ideal choice for a broad range of industrial, consumer, and automotive applications.

Key Features

  • High-Performance ARM926EJ-S Core: At the heart of the AM1808BZCEA3 is an efficient ARM926EJ-S core that runs at a clock speed of up to 450 MHz, providing the computational power necessary for complex tasks and algorithms.
  • Memory Support: The processor supports a range of memory interfaces, including DDR2, mDDR, and 16-bit LPDDR, ensuring flexible design options for system memory requirements.
  • Enhanced Connectivity: With an integrated 10/100 Mb/s Ethernet MAC, high-speed USB 2.0 OTG with PHY, and other connectivity options such as SPI, I2C, and UARTs, this microprocessor allows for easy integration into networked systems.
  • Robust Peripheral Set: The AM1808BZCEA3 boasts a comprehensive set of peripherals, including a high-definition video processing engine, a 3D graphics engine, and an audio subsystem, which facilitate multimedia applications.
  • Industrial Temperature Range: This processor is designed to operate reliably in harsh environments, with an industrial temperature range of -40°C to 85°C.

Applications

The AM1808BZCEA3 is designed for versatility and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Human Machine Interface (HMI)
  • Portable data terminals
  • Medical imaging and diagnostics
  • Consumer electronics
  • Automotive infotainment and telematics

Support and Resources

Texas Instruments provides comprehensive support and resources for the AM1808BZCEA3, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures that engineers can rapidly develop and deploy applications using this advanced microprocessor.

In summary, the Texas Instruments AM1808BZCEA3 microprocessor is a highly capable and adaptable component that offers a balance of performance, connectivity, and robustness, suitable for a wide array of embedded applications.

You May Also Be Interested in

Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess