EN
  • EN
  • DE

ALVC125

Part No ALVC125
Manufacturer Texas Instruments
Catalog Hard To Find
Description QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143361-ALVC125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALVC125 CAD Model

Description

Introducing the ALVC125 from Texas Instruments

The ALVC125 is a high-performance, quadruple bus buffer gate featuring low-voltage operation with octal bus interface capabilities, designed and manufactured by the renowned semiconductor company, Texas Instruments. This advanced logic device is part of Texas Instruments' ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation.

With its wide operating voltage range of 1.65V to 3.6V, the ALVC125 is optimized for low-voltage applications, providing a flexible solution for interfacing between different voltage domains within a system. This makes it an ideal choice for modern, power-sensitive designs such as portable electronics, where power efficiency is a critical consideration.

The ALVC125 features four non-inverting buffer gates with 3-state outputs that can be independently controlled, allowing for easy connection and disconnection from a bus or data line. This makes it highly suitable for bus-oriented applications where multiple peripherals need to interface with common data lines without interference.

The device boasts a high drive capability, with the ability to source up to 24mA and sink up to 24mA while maintaining fast propagation delays and low ON-state resistance. This ensures reliable high-speed data transmission and reception, even in environments with heavy load conditions.

Embedded with ESD protection circuits, the ALVC125 provides robust protection against electrostatic discharge events, enhancing the longevity and reliability of both the device itself and the overall electronic system it is part of. The buffer also supports live insertion and withdrawal (hot plugging), which is essential for systems that require maintenance or upgrades without powering down the entire system.

Available in a variety of package options, including the small-outline package and the thin shrink small-outline package, the ALVC125 offers flexibility in PCB design and space-saving advantages, which is particularly beneficial for compact and densely populated circuit boards.

Overall, the ALVC125 from Texas Instruments is a testament to the company's commitment to providing sophisticated, high-quality integrated circuits that meet the demands of modern electronic applications. Its combination of low-power operation, high-speed performance, and robust protection features make it a superior choice for designers looking to optimize their systems for efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7916 $53.0824
33+ $3.1110 $102.6630
50+ $3.0138 $150.6900
69+ $2.9166 $201.2454
89+ $2.8194 $250.9266
119+ $2.5277 $300.7963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess