Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1143013-AHCT74
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHCT74 CAD Model

Description

The AHCT74 from Texas Instruments is a high-speed, advanced CMOS technology integrated circuit that features dual positive-edge-triggered D-type flip-flops with clear and preset inputs. Designed for use in a broad range of applications, the AHCT74 is a versatile component that is essential for synchronous data storage and transfer operations.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage Range: 4.5V to 5.5V, accommodating standard TTL power supply levels.
  • High-Speed Performance: Typically operates at frequencies up to 100 MHz, providing swift data processing capabilities.
  • Low Power Consumption: Features a typical low power dissipation, making it suitable for power-sensitive designs.
  • Clear and Preset Functions: Asynchronous inputs allow for the flip-flops to be set or reset on demand, offering additional control over data management.
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads, ensuring compatibility with a range of legacy systems and devices.
  • Package Options: Available in a variety of package types to suit different mounting and space requirements.

Applications

The AHCT74 is ideal for a multitude of applications that necessitate reliable data storage and retrieval. It is commonly used in:

  • Shift registers
  • Data storage
  • Pattern generators
  • Counters and dividers
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AHCT74 is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability. Each device undergoes rigorous testing to guarantee it meets the stringent requirements expected from a leading semiconductor provider.

Support and Resources

For technical support, detailed product specifications, data sheets, and application notes, customers can visit the Texas Instruments website or contact their support team. Texas Instruments provides extensive resources to assist with the design and implementation of the AHCT74 in various systems.

You May Also Be Interested in

Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention