Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143012-AHCT273
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHCT273 CAD Model

Description

Product Overview: AHCT273 from Texas Instruments

The AHCT273 from Texas Instruments is a high-performance, octal D-type flip-flop with a clear feature integrated into a single device. Designed for use in a wide range of applications, this flip-flop is part of the advanced high-speed CMOS technology family and is optimized for exceptional speed and reliability.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Operating Voltage: 4.5V to 5.5V, compatible with TTL levels
  • High-Speed Performance: Offers a typical propagation delay of 11ns at 5V
  • Output Drive Capability: Capable of driving up to 15 LSTTL loads
  • Low Power Consumption: Icc reduced by 50%
  • Edge-Triggered Flip-Flop: Positive-edge trigger functionality for synchronized operations
  • Clear Function: Asynchronous master reset (clear) input for all flip-flops

Applications

The AHCT273 device is versatile and can be used in various digital applications including:

  • Buffer storage
  • Shift registers
  • Data storage
  • Pattern generators
  • Counter stage implementations

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the AHCT273 is no exception. It is designed to meet the stringent requirements of the industrial and commercial sectors, ensuring long-term reliability and performance. The device is also RoHS compliant, reflecting TI's dedication to environmental sustainability.

Package and Supply

The AHCT273 is available in multiple package options, including the space-saving 20-pin SOIC and the standard 20-pin PDIP. This allows for flexibility in design and application, catering to various board layouts and space constraints. The device is also supported by Texas Instruments' comprehensive technical documentation, providing designers with all necessary data to integrate the AHCT273 into their projects seamlessly.

You May Also Be Interested in

Microsemi Corporation
FAST SWITCHING PLASTIC RECTIFIER(VOLTAGE - 200 to 1000 Volts CURRENT - 1.0 Ampere) | DIODE GEN PURP 200V 1A AXIAL
Need more? Email Us
ECAD model for 1N4942
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Supervisory Circuits with Watchdog and Manual Reset in 5-Lead SC70 and SOT-23
Need more? Email Us
ECAD model for ADM825LYRT-R7
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $20.6377
ECAD model for AD7945BR
Texas Instruments
10-Bit, 1 MSPS, 8-Channel, Single-Ended, MicroPower, Serial Interface ADC | IC ADC 10BIT SAR 30TSSOP
Lowest to $6.3927
ECAD model for ADS7955QDBTRQ1
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention