EN
  • EN
  • DE

AHC1G04

Part No AHC1G04
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1533+Rohs
Reference case SOT353
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 751801-AHC1G04
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AHC1G04 CAD Model

Description

The Texas Instruments AHC1G04 is a high-performance, single-gate logic inverter integrated circuit designed for a wide range of applications. This advanced high-speed CMOS device is a part of the AHC (Advanced High-Speed CMOS) family, which is renowned for its robustness and versatility.

Key Features

  • Logic Type: Inverter - The AHC1G04 provides a single inverting buffer gate, which is essential for implementing logic inversion functions in various digital circuits.
  • Supply Voltage Range: 2V to 5.5V - The device supports a broad range of supply voltages, making it suitable for interfacing with both low and standard voltage logic levels.
  • High-Speed Operation: The AHC1G04 is designed for high-speed operation, which is critical for modern digital applications requiring rapid signal processing.
  • Low Power Consumption: With its CMOS technology, the device offers low power dissipation, contributing to energy-efficient designs.
  • Drive Capability: The inverter can drive up to 8 standard loads (8mA), allowing for direct drive of a wide array of peripheral components.

Applications

The AHC1G04 is suitable for a multitude of applications, including:

  • Logic level shifting
  • Signal inversion
  • Waveform generation
  • Power management systems
  • Communication systems
  • Embedded systems

Package and Quality

The AHC1G04 is available in a variety of packages, including the small SOT-23, which is ideal for space-constrained applications. Texas Instruments ensures the highest quality and reliability of its components, complying with industry standards and rigorous testing protocols.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to facilitate the integration of the AHC1G04 into various projects, ensuring a smooth design process and successful implementation.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5427 $55.4270
22+ $4.5479 $100.0538
35+ $4.4058 $154.2030
47+ $4.2637 $200.3939
61+ $4.1215 $251.4115
82+ $3.6952 $303.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess