EN
  • EN
  • DE

TPA6020A2

Part No TPA6020A2
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 2.8-W STEREO FULLY DIFFERENTIAL AUDIO POWER AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271871-TPA6020A2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA6020A2 CAD Model

Description

The TPA6020A2 from Texas Instruments is a high-fidelity audio power amplifier designed to provide a premium audio experience. With its integrated dual-channel architecture, this amplifier is capable of driving stereo speakers and delivering a robust sound performance. It is an ideal choice for a wide range of audio applications, including home theater systems, desktop audio setups, and active speaker systems.

Key Features

  • High-Quality Audio Output: The TPA6020A2 provides a clean, low-distortion audio signal, ensuring a high-quality listening experience.
  • Power Efficiency: With its advanced Class-AB architecture, the TPA6020A2 combines the audio fidelity of Class-A designs with the power efficiency of Class-B, making it an energy-efficient choice for audio amplification.
  • Thermal and Short-Circuit Protection: This amplifier includes built-in thermal and short-circuit protection features, which safeguard the device and connected components against potential damage.
  • Flexible Power Supply: The TPA6020A2 operates over a wide supply voltage range, accommodating various power sources and making it versatile for different system designs.
  • Low External Component Count: The design of the TPA6020A2 allows for minimal external components, which simplifies the overall circuit design and reduces the bill of materials.

Applications

The TPA6020A2's flexibility and high performance make it suitable for a variety of audio applications. It can be used in:

  • Home theater receivers and TVs
  • Desktop and laptop computers
  • Portable docking stations
  • Active monitor speakers
  • Game consoles

Technical Specifications

With a power output capable of delivering up to 2W per channel into a 4-ohm load, the TPA6020A2 ensures a powerful audio output without compromising on sound clarity. Its signal-to-noise ratio (SNR) is exemplary, which means less noise and more clear sound. The device also features a low standby current, making it suitable for battery-powered applications where power conservation is critical.

For more detailed information, including the full datasheet, application notes, and support resources, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8603 $62.5809
6+ $17.1161 $102.6966
10+ $16.5812 $165.8120
13+ $16.0464 $208.6032
17+ $15.5115 $263.6955
22+ $13.9069 $305.9518
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess