EN
  • EN
  • DE

DAC38RF93IAAV

Part No DAC38RF93IAAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description RFDAC 2-DIFF 5.9G AND 8.9G VCO / DAC 2-CH Segment 14-bit 144-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Tray
Package 144-FBGA, FCBGA
Manufacturer Package 144-FCBGA (10x10)
Win Source Part Number 772424-DAC38RF93IAAV
Popularity Medium
Supply and Demand Status Limited
Family Name DAC38RF93
Introduction Date January 03, 1990
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC38RF93IAAV CAD Model

Description

Introducing the DAC38RF93IAAV by Texas Instruments

The DAC38RF93IAAV from Texas Instruments is a cutting-edge digital-to-analog converter (DAC) designed for high-performance applications that demand the utmost in signal fidelity and bandwidth. This device is a member of the wideband RF-sampling DAC family that is perfect for advanced wireless communication systems and complex waveform generation.

Key Features of the DAC38RF93IAAV

  • High-Speed Performance: The DAC38RF93IAAV boasts an impressive sampling rate of up to 9 GSPS (Giga Samples Per Second), enabling the generation of wideband signals with high accuracy.
  • Integrated Dual DACs: It features dual 16-bit DACs, allowing for dual-channel operation which is ideal for MIMO (Multiple Input, Multiple Output) systems and phased array radar applications.
  • Advanced Signal Processing: With built-in digital signal processing (DSP) capabilities, including complex digital modulation, interpolation filters, and a multi-band digital upconverter, the DAC38RF93IAAV facilitates efficient data handling and reduced FPGA workload.
  • Flexible Clocking: The device supports a wide range of clocking options, from an on-chip PLL (Phase-Locked Loop) to external clock inputs, providing versatility and ease of integration into various system designs.
  • Programmable Output: Users can program the output current from 9.1 mA to 36.4 mA, offering flexibility in output power management for different system requirements.

Applications

The DAC38RF93IAAV is ideal for a variety of applications, including:

  • Wireless infrastructure (5G, LTE, WCDMA)
  • Phased array radar systems
  • Electronic warfare and defense systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Design Support

Texas Instruments provides comprehensive design support for the DAC38RF93IAAV, including detailed datasheets, reference designs, and evaluation modules. Designers can take advantage of the extensive resources available to streamline the development process and bring their high-performance systems to market faster.

With its exceptional performance, integrated features, and application versatility, the DAC38RF93IAAV stands out as a superior choice for designers looking to push the boundaries of wireless communication and signal generation technology.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess