EN
  • EN
  • DE

AFE7070IRGZR

Part No AFE7070IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 48VQFN / 14 Bit Digital to Analog Converter 2 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 14
Number of D/A Converters 2
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Voltage - Supply, Analog 1.71V ~ 1.89V, 3.15V ~ 3.45V
Voltage - Supply, Digital 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number AFE7070
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-34909-6,-AFE7070IRGZR-NDR,296-34909-2,3301-AFE7070IRGZRTR,296-34909-1,-296-34909-1,-296-34909-1-ND
Standard Package 100
Win Source Part Number 1025659-AFE7070IRGZR
Ultra Librarian 3D Model Ultra Librarian AFE7070IRGZR CAD Model

Description

The AFE7070IRGZR is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the demanding requirements of modern radio frequency (RF) communication systems. This versatile device is a dual 14-bit digital-to-analog converter (DAC) that operates at a maximum sampling rate of 65 MSPS, making it an ideal choice for applications requiring high-speed data conversion and signal generation.

Key Features:

  • High-Speed DAC: The AFE7070IRGZR features a dual 14-bit DAC with a maximum sampling rate of 65 MSPS, ensuring precise and rapid digital-to-analog conversion for high-frequency signal processing.
  • Integrated Phase-Locked Loop (PLL): With an onboard PLL, this device can generate a clean and stable clock signal, which is crucial for maintaining signal integrity in RF applications.
  • Flexible Modulation: The AFE7070IRGZR supports various modulation schemes, including Quadrature Amplitude Modulation (QAM), making it versatile for different communication protocols.
  • Compact Packaging: Housed in a compact 48-pin QFN package, the AFE7070IRGZR is designed for space-constrained applications without compromising on performance.
  • Low Power Consumption: Optimized for power efficiency, this product is suitable for battery-powered devices or systems where power conservation is critical.

Applications:

The AFE7070IRGZR is engineered to be a perfect fit for a wide range of applications, including but not limited to:

  • Wireless communication infrastructure
  • Base station transceivers
  • Software-defined radios
  • Medical imaging systems
  • Test and measurement equipment

Quality and Reliability:

As with all Texas Instruments products, the AFE7070IRGZR is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. Customers can trust in the robustness and longevity of this high-performance integrated circuit for their critical communication systems.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.3065 $56.3065
3+ $46.2003 $138.6009
4+ $44.7565 $179.0260
5+ $43.3127 $216.5635
6+ $41.8690 $251.2140
8+ $37.5377 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess