EN
  • EN
  • DE

AFE58JD32LPZAV

Part No AFE58JD32LPZAV
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description 32CHANNEL JESD VERSION OF AFE583
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201825-AFE58JD32LPZAV
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog Front End (AFE)
Package Tray
Product Status Active
Number of Bits 10, 12
Number of Channels 32
Power (Watts) 18.5 mW
Mounting Type Surface Mount
Package / Case 289-LFBGA
Ultra Librarian 3D Model Ultra Librarian AFE58JD32LPZAV CAD Model

Description

The AFE58JD32LPZAV is a state-of-the-art analog front-end (AFE) integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced AFE is particularly designed for precision data acquisition and signal processing applications, making it an ideal choice for medical, industrial, and instrumentation markets.

Key Features

  • High Precision: The AFE58JD32LPZAV boasts exceptional accuracy and linearity, ensuring high-fidelity data conversion from analog to digital format.
  • Low Power Consumption: Engineered for efficiency, this AFE operates with minimal power draw, which is critical for battery-powered or energy-sensitive applications.
  • Integrated Noise Reduction: With built-in noise reduction features, it delivers clean, reliable signals, which is essential for high-performance measurement systems.
  • Flexible Interface Options: The device supports various communication protocols, providing versatility for integration with a range of microcontrollers and digital systems.

Applications

The AFE58JD32LPZAV is versatile enough to fit a wide array of applications, including:

  • Medical Imaging Equipment
  • Portable Diagnostic Devices
  • Industrial Process Control Systems
  • Precision Sensing Instruments

Technical Specifications

Parameter Value
Resolution High-Resolution ADC
Sample Rate Variable
Input Range Configurable
Supply Voltage Optimized for low-voltage operations
Operating Temperature Industrial grade range

Why Choose AFE58JD32LPZAV?

For designers and engineers looking for an AFE that combines precision, efficiency, and flexibility, the AFE58JD32LPZAV from Texas Instruments is an exceptional choice. Its integration of high-performance data conversion with low power operation and noise immunity makes it a robust solution for the most demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $418.1818 $418.1818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess