EN
  • EN
  • DE

AFE5401TRGCTQ1

Part No AFE5401TRGCTQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 12BIT 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Channel AFE 12 Bit 64-VQFN (9x9)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name AFE5401
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-37744-1-ND, 296-37744-1, 296-37744-2, AFE5401TRGCTQ1-ND, 296-37744-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911213-AFE5401TRGCTQ1
Ultra Librarian 3D Model Ultra Librarian AFE5401TRGCTQ1 CAD Model

Description

Introducing the AFE5401TRGCTQ1 Automotive-Grade Analog Front End from Texas Instruments

The AFE5401TRGCTQ1 is a cutting-edge, automotive-grade analog front end (AFE) component designed by Texas Instruments (TI) to cater to the demanding requirements of advanced driver assistance systems (ADAS) and other automotive applications. This robust AFE is part of TI's commitment to enhancing vehicle safety and reliability through high-performance semiconductor solutions.

Key Features

  • High Integration: The AFE5401TRGCTQ1 integrates a quad-channel, 14-bit analog-to-digital converter (ADC) with a maximum sampling rate of 65 MSPS, ensuring precise and rapid data conversion for real-time processing.
  • Automotive-Grade Quality: As a part of the Q1 series, this AFE meets the stringent quality standards required for automotive applications, including AEC-Q100 qualification, providing enhanced reliability and performance in harsh environments.
  • Low Noise Performance: Designed for optimal signal integrity, the AFE5401TRGCTQ1 boasts excellent noise performance, which is critical for accurate sensor data acquisition and signal processing.
  • Flexible Interface: The device features a flexible digital interface that is compatible with various microcontrollers and digital signal processors, allowing for seamless integration into automotive systems.

Applications

The AFE5401TRGCTQ1 is ideal for a range of automotive applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Radar Systems
  • Parking Assistance Systems
  • Occupant Detection Systems

Robust Design for Automotive Environments

Understanding the rigorous conditions of automotive applications, the AFE5401TRGCTQ1 is designed to withstand extreme temperatures and vibrations. Its robust design ensures consistent performance and longevity, making it an excellent choice for manufacturers looking to build reliable and durable automotive systems.

Support and Resources

Texas Instruments provides comprehensive support and resources for the AFE5401TRGCTQ1, including detailed datasheets, application notes, and design tools. Engineers can access TI's extensive technical support network for assistance with design-in processes, ensuring a smooth integration of the AFE into their automotive solutions.

With its combination of high-performance data conversion, automotive-grade reliability, and versatile interfacing options, the AFE5401TRGCTQ1 from Texas Instruments stands out as a superior choice for next-generation automotive systems.

You May Also Be Interested in

Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Analog Devices Inc.
IC ANALOG FRONT END 20-SSOP
Lowest to $5.7685
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Texas Instruments
IC AFE 4 CHAN 12BIT 64VQFN
Lowest to $81.8515
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.3083 $73.3083
2+ $60.1504 $120.3008
3+ $58.2707 $174.8121
4+ $56.3910 $225.5640
5+ $54.5113 $272.5565
7+ $48.8722 $342.1054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess