EN
  • EN
  • DE

TDA9884TS/V1,112

Part No TDA9884TS/V1,112
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 24SSOP / Video Demodulator IC I2C NTSC, PAL, SECAM 24-SSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tube
Product Status Obsolete
Function Demodulator
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number TDA988
Standard Package 59 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363371-TDA9884TS/V1,112
Ultra Librarian 3D Model Ultra Librarian TDA9884TS/V1,112 CAD Model

Description

The TDA9884TS/V1,112 is a high-performance integrated circuit from NXP Semiconductors, designed to simplify the implementation of television and VCR tuners. This IC is part of the TDA9884 series, which is known for its reliable performance in processing analog video signals. It is particularly suited for applications requiring alignment-free, multi-standard vision IF (Intermediate Frequency) signal processing.

Key Features

  • Multi-Standard Support: The TDA9884TS/V1,112 is capable of handling various television standards including B/G, I, D/K, L, L', and M/N.
  • Alignment-Free Operation: This IC does not require precise alignment, which simplifies the design and manufacturing process of the end product.
  • Automatic Gain Control (AGC): It includes an AGC circuit with a wide dynamic range, ensuring consistent signal quality.
  • Positive and Negative Modulation Handling: The device supports both positive and negative video modulation.
  • Integrated Oscillator: An on-chip oscillator with fewer external components reduces the overall bill of materials.
  • Sound Carrier Trap: The IC features a sound carrier trap circuit for carrier suppression.

Applications

The TDA9884TS/V1,112 is designed for use in a variety of television and video equipment, including:

  • Television Sets
  • VCRs
  • Set-Top Boxes
  • Personal Video Recorders (PVRs)

Technical Specifications

Some of the technical specifications of the TDA9884TS/V1,112 include:

  • Package: SOT96-1
  • Supply Voltage: Typically 5V
  • Operating Temperature: Ranges from -20°C to +70°C

The TDA9884TS/V1,112 from NXP is a testament to the company's commitment to providing innovative solutions that enhance the performance and functionality of consumer electronics. With its multi-standard support and alignment-free design, it is an excellent choice for manufacturers looking to create high-quality video products with reduced development time and cost.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8840 $60.5640
49+ $2.3666 $115.9634
76+ $2.2927 $174.2452
105+ $2.2188 $232.9740
135+ $2.1448 $289.5480
181+ $1.9231 $348.0811
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess