EN
  • EN
  • DE

AD9670BBCZ

Part No AD9670BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 8 CHAN 14BIT 144CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 8 Channel AFE 14 Bit 144-CSPBGA (10x10)
Manufacturer Analog Devices Inc.
Package Tray
Mounting Surface Mount
Package 144-LFBGA, CSPBGA
Case / Package 144-CSPBGA (10x10)
Family Name AD9670
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910063-AD9670BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9670BBCZ CAD Model

Description

AD9670BBCZ: High-Performance Ultrasound Beamformer IC

The AD9670BBCZ is a state-of-the-art integrated circuit (IC) designed by Analog Devices Inc., tailored specifically for ultrasound applications. This advanced beamformer IC is a crucial component in medical ultrasound imaging systems, providing exceptional image quality and enhanced diagnostic capabilities.

Key Features

  • Octal Ultrasound Receiver: The AD9670BBCZ features eight channels of low noise preamplifiers (LNAs), variable gain amplifiers (VGAs), anti-aliasing filters (AAF), and 14-bit analog-to-digital converters (ADCs), all integrated into a single chip.
  • Digital I/Q Demodulation: This function allows for efficient data processing and bandwidth reduction, which is essential for high-quality imaging and advanced signal processing techniques.
  • Integrated LNA: The low-noise amplifier ensures excellent sensitivity and noise performance, which is critical for detecting weak ultrasound signals.
  • Programmable Gain: The VGAs provide a total gain range of up to 52 dB, allowing for fine-tuning of signal amplification to accommodate different imaging scenarios.
  • On-Chip Filters: The AAFs are designed to minimize out-of-band noise and interference, ensuring the clarity of the ultrasound images.

Advanced Technology

The AD9670BBCZ leverages Analog Devices' advanced semiconductor technologies to deliver high-resolution imaging with reduced power consumption. It supports a wide range of probe frequencies and types, making it versatile for different ultrasound modalities.

Applications

Primarily used in medical ultrasound systems, the AD9670BBCZ is suitable for both handheld portable devices and high-end cart-based machines. Its high integration and performance make it an ideal choice for:

  • Cardiac
  • Abdominal
  • Obstetrics/Gynecology
  • Point-of-care
  • Vascular
  • Small parts imaging

Conclusion

The AD9670BBCZ from Analog Devices Inc. represents a significant advancement in ultrasound imaging technology. Its integration of multiple functions into a single chip simplifies system design and enables the development of compact, high-performance ultrasound systems. With its robust feature set and flexible application range, the AD9670BBCZ is poised to enhance the capabilities of modern medical imaging equipment.

You May Also Be Interested in

Analog Devices Inc.
BIO-IMPEDANCE & ELECTROCHEMICAL
Lowest to $16.2897
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $5.1881
Maxim Integrated
7.5MSPS ANALOG FRONT END
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 100-LQFP
Lowest to $26.5950
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 1 CHAN 14BIT OPTICAL MOD / 1 Channel AFE 14 Bit
Lowest to $6.5292
Analog Devices Inc.
IC ANALOG FRONT END 20-SOIC
Lowest to $8.7588
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $290.0000 $290.0000
2+ $260.0000 $520.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess