EN
  • EN
  • DE

ADS8885IDRCT

Part No ADS8885IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 400MSPS 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 18
Sampling Rate 400k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-VSON (3x3)
Win Source Part Number 1015861-ADS8885IDRCT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian ADS8885IDRCT CAD Model

Description

Product Overview: Texas Instruments ADS8885IDRCT

The Texas Instruments ADS8885IDRCT is a precision, high-speed, analog-to-digital converter (ADC) designed to offer exceptional performance and accuracy for a wide range of applications. This 18-bit ADC delivers a fast sampling rate, making it an ideal choice for data acquisition systems, medical instrumentation, test and measurement equipment, and automated test setups where speed and precision are paramount.

Key Features

  • High Precision: With its 18-bit resolution, the ADS8885IDRCT provides high accuracy and low noise performance, ensuring that the digital representation of the analog signal is as true to the original as possible.
  • High-Speed Sampling: The device boasts a maximum sampling rate of 1 MSPS (mega samples per second), allowing for rapid data acquisition and processing in time-critical applications.
  • Interface Flexibility: It features a versatile SPI-compatible serial interface, which enables easy communication with a wide range of microcontrollers and digital systems.
  • Small Form Factor: Enclosed in a compact 10-VSON (3x3 mm) package, the ADS8885IDRCT is suitable for space-constrained applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption, which helps to minimize thermal dissipation and extend battery life in portable devices.

Applications

The ADS8885IDRCT excels in a variety of applications where precision and speed are critical. Its robust feature set makes it well-suited for:

  • Industrial automation and process control
  • Motor control feedback systems
  • Power quality monitoring
  • Medical imaging systems
  • Scientific instrumentation
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8885IDRCT is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments. Whether used in industrial control systems or sensitive medical devices, this ADC delivers the accuracy and speed that professionals rely on.

With its combination of high-speed, precision, and low power consumption, the Texas Instruments ADS8885IDRCT stands out as a top-tier ADC solution for engineers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2451 $52.4902
5+ $21.5345 $107.6725
8+ $20.8615 $166.8920
10+ $20.1886 $201.8860
13+ $19.5156 $253.7028
18+ $17.4968 $314.9424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess