EN
  • EN
  • DE

ADS8860IDRCT

Part No ADS8860IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 10VSON / 16 Bit Analog to Digital Converter 1 Input 1 SAR 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series microPOWER™
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Mounting Type Surface Mount
Base Product Number ADS8860
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354063-ADS8860IDRCT
Ultra Librarian 3D Model Ultra Librarian ADS8860IDRCT CAD Model

Description

The ADS8860IDRCT is a high-precision, 16-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Texas Instruments, designed for a wide range of applications, including industrial automation, control systems, and medical equipment. This device offers a compelling blend of performance, power efficiency, and features that make it an ideal choice for precise data acquisition and signal processing.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8860IDRCT ensures accurate and detailed conversion of analog signals to digital data, enabling precise monitoring and control in various systems.
  • Fast Sampling Rate: This ADC is capable of sampling at rates up to 1 MSPS (mega-samples per second), making it suitable for high-speed applications where quick data acquisition is critical.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device features a low-power mode that significantly reduces power consumption when not in active conversion.
  • Wide Input Range: The input range of the ADS8860IDRCT is flexible, accommodating a variety of signal levels for versatile use across different applications.
  • Interface Options: It features a SPI-compatible serial interface, allowing for easy integration with most microcontrollers and digital systems.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in environments with varying temperatures.

Applications

  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Medical Instruments
  • Portable Instrumentation
  • Test and Measurement Equipment

The ADS8860IDRCT is available in a compact VSON-10 package, which is ideal for space-constrained applications. Its robust design and high-level integration make it a reliable choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems. With Texas Instruments' reputation for quality and support, this ADC stands out as a top-tier component for precision analog-to-digital conversion.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.9226 $57.8452
5+ $23.7314 $118.6570
7+ $22.9898 $160.9286
9+ $22.2482 $200.2338
12+ $21.5066 $258.0792
16+ $19.2817 $308.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess