EN
  • EN
  • DE

ADS8691IPW

Part No ADS8691IPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168994-ADS8691IPW
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series ADS869x
Package Tube
Product Status Active
Number of Bits 18
Input Type Differential, Pseudo-Differential, Single Ended
Configuration PGA-ADC
Architecture SAR
Ultra Librarian 3D Model Ultra Librarian ADS8691IPW CAD Model

Description

The ADS8691IPW is a high-performance, 18-bit analog-to-digital converter (ADC) from Texas Instruments, renowned for its precision and data acquisition efficiency. This cutting-edge component is designed to cater to a wide range of applications, such as industrial automation, data acquisition systems, medical instrumentation, and test and measurement equipment.

Key Features:

  • Resolution: The ADS8691IPW boasts an impressive 18-bit resolution, providing high-precision readings that are essential for sensitive applications where accuracy is paramount.
  • Sampling Rate: With a maximum sampling rate of 500 kSPS (kilo-samples per second), this ADC is capable of converting analog signals to digital data swiftly, making it suitable for high-speed signal processing tasks.
  • Interface: It features a versatile SPI-compatible serial interface that ensures seamless integration with most microcontrollers and digital systems, enhancing the ease of use and system compatibility.
  • Reference: An internal 4.096V reference voltage is included, which eliminates the need for external components and simplifies the design process while maintaining a high level of accuracy.
  • Input Range: The device supports a pseudo-differential input range that is particularly useful in environments with common-mode noise, providing reliable performance even in challenging conditions.
  • Power Supply: Operating from a 5V analog supply and a 1.8V to 5V digital supply, the ADS8691IPW is flexible in terms of power requirements and can be integrated into a variety of power architectures.
  • Package: Housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package), it is well-suited for space-constrained applications without compromising on functionality.

Applications:

The ADS8691IPW is ideal for precision data acquisition in industrial control systems, medical devices such as electrocardiograms (ECGs), scientific instrumentation, and any application requiring high-resolution and fast analog-to-digital conversion.

Quality and Reliability:

As with all Texas Instruments products, the ADS8691IPW is manufactured to the highest quality standards, ensuring reliability and performance consistency that engineers and designers can rely on for their critical projects.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3575 $61.7875
10+ $10.1395 $101.3950
16+ $9.8226 $157.1616
22+ $9.5058 $209.1276
28+ $9.1889 $257.2892
37+ $8.2383 $304.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,324 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess