EN
  • EN
  • DE

ADS8685IPWR

Part No ADS8685IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16TSSOP / 16-Bit, High-Speed, Single-Supply, SAR ADC Data Acquisition System with Programmable, Bipolar Input Ranges
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential, Single Ended
Data Interface SPI
Configuration PGA-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807376-ADS8685IPWR
Ultra Librarian 3D Model Ultra Librarian ADS8685IPWR CAD Model

Description

Introducing the ADS8685IPWR Precision ADC from Texas Instruments

The ADS8685IPWR is a state-of-the-art, 16-bit, successive-approximation register (SAR) analog-to-digital converter (ADC) from Texas Instruments, designed to deliver high-precision and high-speed data acquisition in a wide range of industrial applications. This ADC features a fully-differential input, and it is capable of sampling rates up to 500 kSPS, making it an ideal choice for demanding applications that require accurate signal conversion at high speeds.

At the heart of the ADS8685IPWR is an innovative SAR architecture that ensures stability and reliability in data conversion, minimizing latency and providing consistent performance across various temperature ranges. The device operates with a supply voltage ranging from 4.75V to 5.25V, which allows for flexible integration into various system designs.

The ADS8685IPWR comes in a compact TSSOP-16 package, making it a space-efficient addition to any circuit board. Its integrated reference with low drift and low temperature coefficient enhances the precision of measurements, reducing the need for external components and simplifying the overall design process.

One of the key features of the ADS8685IPWR is its SPI-compatible serial interface, which enables easy communication with microcontrollers and digital processors. This feature allows for seamless integration into existing systems and simplifies the design of new projects. Additionally, the device includes a range of built-in diagnostic features, such as a cyclic redundancy check (CRC) to ensure data integrity, and overvoltage protection to safeguard the ADC from potential damage.

Engineers and designers will appreciate the ADS8685IPWR for its versatile performance in a variety of applications, including motor control, power quality analysis, and medical instrumentation. Its robust design and high level of integration make it an excellent choice for systems requiring precise voltage, current, or temperature measurements.

With its combination of high precision, speed, and reliability, the Texas Instruments ADS8685IPWR is a top-tier ADC solution that can meet the rigorous demands of modern industrial and instrumentation applications.

For more information, including detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9483 $55.5864
18+ $5.7012 $102.6216
28+ $5.5230 $154.6440
38+ $5.3449 $203.1062
49+ $5.1667 $253.1683
65+ $4.6322 $301.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess