EN
  • EN
  • DE

GBJ1002

Part No GBJ1002
Manufacturer Diodes Incorporated
Catalog Bridge Rectifiers
Description 10A GLASS PASSIVATED BRIDGE RECTIFIER | BRIDGE RECT 1PHASE 200V 10A GBJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Tube
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 200V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 5A
Current - Reverse Leakage at Vr 10μA at 200V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 4-SIP, GBJ
Supplier Device Package GBJ
Family Part Number GBJ1002
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1176896-GBJ1002
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GBJ1002 CAD Model

Description

The GBJ1002 is a high-quality bridge rectifier from Diodes Incorporated, a leading manufacturer in the semiconductor market. This electronic component is designed to efficiently convert an alternating current (AC) input into a direct current (DC) output, a fundamental process used in power supplies for electronic devices.

Key Features

  • Rectifier Configuration: The GBJ1002 comes in a single-phase bridge rectifier configuration, ideal for general-purpose AC-to-DC conversion.
  • Peak Reverse Voltage: It has a maximum repetitive peak reverse voltage of 200V, ensuring it can handle common electrical surges without damage.
  • Forward Current: With a high forward current of 10A, this bridge rectifier is capable of supporting applications with significant power requirements.
  • High Surge Current Capability: The device can withstand surge currents, making it reliable in environments where power spikes are common.
  • Low Forward Voltage Drop: It offers a low forward voltage drop, which enhances power efficiency and reduces thermal stress on the component.
  • Package: The GBJ1002 is available in a GBJ package, known for its robustness and ease of mounting on printed circuit boards (PCBs).

Applications

The GBJ1002 is versatile and can be used in a variety of applications, including:

  • Power supply devices
  • Adapters and battery chargers
  • Home appliances
  • Office equipment
  • Telecommunication systems

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The GBJ1002 bridge rectifier is no exception, as it is manufactured with the highest standards to ensure reliability and long-term performance. Customers can trust this component to deliver consistent results in their electronic circuits.

Environmental Compliance

The GBJ1002 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 200V 15A GBJ
Need more? Email Us
DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess