EN
  • EN
  • DE

ADS8584SIPM

Part No ADS8584SIPM
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 64LQFP / 16 Bit Analog to Digital Converter 4 Input 4 SAR 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 330k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting SMD (SMT)
Base Product Number ADS8584
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47109
Standard Package 160
Win Source Part Number 1023734-ADS8584SIPM
Ultra Librarian 3D Model Ultra Librarian ADS8584SIPM CAD Model

Description

The ADS8584SIPM from Texas Instruments is a high-performance, 16-bit, 4-channel analog-to-digital converter (ADC) that offers exceptional accuracy and speed. Designed for demanding applications that require high-resolution and multi-channel data acquisition, this precision ADC is an ideal choice for industrial automation, medical equipment, and scientific instrumentation.

Key Features

  • Resolution and Speed: The ADS8584SIPM boasts a 16-bit resolution with a sample rate of up to 200 kSPS, ensuring precise and rapid data conversion for real-time analysis.
  • Multiple Input Channels: With four fully-differential or eight single-ended input channels, this ADC allows for versatile signal acquisition and multiplexing.
  • Integrated Features: It includes an internal reference, a temperature sensor, and a flexible serial interface that supports SPI, QSPI, MICROWIRE, and DSP interface standards.
  • Low Power Consumption: Optimized for energy efficiency, the ADS8584SIPM operates with a low power consumption, making it suitable for battery-powered and portable applications.

Performance and Reliability

The ADS8584SIPM delivers exceptional linearity and noise performance, with a signal-to-noise ratio (SNR) that enables high-precision measurements. Its robust design ensures reliable operation over a wide temperature range, and it is characterized for operation from -40°C to +105°C.

Easy Integration

Housed in a compact LQFP-64 package, the ADS8584SIPM is designed for easy integration into a variety of systems. Its pin-compatible family, including 12-bit and 14-bit options, allows for scalable solutions and design flexibility. The device also comes with comprehensive support and development tools from Texas Instruments, including reference designs and evaluation modules, to accelerate system design and time to market.

Applications

  • Industrial Automation
  • Medical Imaging Systems
  • Data Acquisition Systems
  • Scientific Instruments
  • Portable Instrumentation

With its combination of high precision, multiple channels, and ease of use, the Texas Instruments ADS8584SIPM is a versatile and reliable ADC solution that meets the needs of advanced, multi-channel data acquisition systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4286 $66.8572
4+ $27.4286 $109.7144
6+ $26.5715 $159.4290
8+ $25.7143 $205.7144
11+ $24.8572 $273.4292
14+ $22.2858 $312.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,441 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess