EN
  • EN
  • DE

CN3130-000

Part No CN3130-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSH ADPT SZ16 OLIV 1-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity
Series TXR
Package Bulk
Product Status Active
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.319" (33.50mm)
Shell Size - Insert 16
Thread Size 1-20 UNEF
Cable Exit 45°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 4 pcs - 1 Backshell, 1 O-Ring, 2 Screws
For Use With/Related Products MIL-DTL-22992 Connectors
Base Product Number CN3130
Standard Package 25 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 915654-CN3130-000
Ultra Librarian 3D Model Ultra Librarian CN3130-000 CAD Model

Description

The 915654-CN3130-000 is a backshell and cable clamp designed for circular connectors.

  • Series: TXR series
  • Connector Compatibility: Compatible with MIL-DTL-22992 connectors
  • Material: Aluminum alloy
  • Plating: Cadmium
  • Features: Tinel Lock, a secure locking mechanism
  • Color: Olive drab
  • Included Components: Backshell, an O-ring, and screws
  • Shell Size: 16
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 12-14S
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 22 SLVR
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 24 OLIVE
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ20 21 OLIV / Shrink Boot Adapters 180° 20/21 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 15D BLK
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9A M12
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING 15D SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 23F OLIVE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess