EN
  • EN
  • DE

ADS8505I

Part No ADS8505I
Manufacturer Texas Instruments
Catalog Hard To Find
Description 16-BIT 250-KSPS SAMPLING CMOS ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1142071-ADS8505I
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Medical, Communications & Networking, Automation & Process Control, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian ADS8505I CAD Model

Description

Texas Instruments ADS8505I Precision ADC

The ADS8505I from Texas Instruments is a high-performance, 16-bit analog-to-digital converter (ADC) designed for a wide range of applications requiring high accuracy and speed. Its robust architecture and precision features make it ideal for industrial, medical, and scientific instrumentation where reliable data conversion is critical.

Key Features:

  • Resolution: 16-bit resolution provides precise digital representation of analog signals, enabling high-accuracy measurements.
  • Sampling Rate: With a sampling rate of up to 250 kSPS (kilo-samples per second), the ADS8505I is capable of converting analog signals at high speeds without sacrificing accuracy.
  • Input Range: The device features a pseudo-differential input range, which helps to reduce common-mode noise and improve signal integrity.
  • Interface: A parallel interface allows for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Low Power Consumption: The ADS8505I is designed for power-sensitive applications, offering a low power dissipation that minimizes heat generation and power costs.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance in varying environmental conditions.

Applications:

The versatility of the ADS8505I makes it suitable for a broad range of applications, including:

  • Industrial process control
  • Medical imaging systems
  • Scientific analysis equipment
  • Data acquisition systems
  • Automated test equipment (ATE)

With its combination of high speed, precision, and low power, the Texas Instruments ADS8505I ADC is a reliable choice for professionals seeking to enhance the performance and accuracy of their electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9424 $71.8848
4+ $29.4912 $117.9648
6+ $28.5696 $171.4176
8+ $27.6480 $221.1840
10+ $26.7264 $267.2640
13+ $23.9616 $311.5008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess