The ADS8422IBPFBT is a high-precision, 16-bit, 4.0 MSPS analog-to-digital converter (ADC) from Texas Instruments, designed to meet the rigorous demands of industrial, medical, and scientific applications. This ADC is part of TI's ADS8422 series, which is renowned for its excellent performance and reliability.
Key Features
- Resolution: 16-bit with no missing codes, ensuring high accuracy in digital representation of the analog input signal.
- Sampling Rate: Up to 4.0 Mega samples per second (MSPS), providing high-speed data acquisition for real-time processing.
- Input Range: ±10V input range with a pseudo-differential input structure, making it suitable for a wide array of signal types.
- Data Interface: Parallel data output with a 5V tolerant digital interface, compatible with various microprocessors and digital systems.
- Reference: Internal 4.096V reference with an external reference option, offering flexibility for different application requirements.
- Package: 48-TQFP (PFB) package, providing a compact footprint for space-constrained applications.
Applications
The ADS8422IBPFBT is ideal for a range of applications that require high-speed and high-precision data conversion, including:
- Test and measurement equipment
- Data acquisition systems
- Medical imaging devices
- Scientific instrumentation
- Industrial control and automation
Performance
This ADC boasts a signal-to-noise ratio (SNR) of 92dB and a total harmonic distortion (THD) of -102dB, ensuring clean, accurate signal conversion. The ADS8422IBPFBT also features an onboard oversampling and averaging option, which can be used to improve the SNR in certain applications.
Reliability and Support
Texas Instruments provides extensive support and documentation for the ADS8422IBPFBT, including detailed datasheets, application notes, and a suite of design resources. Customers can rely on TI's world-class technical support to integrate the ADS8422IBPFBT into their designs with confidence.