EN
  • EN
  • DE

ADS8405IBPFBTG4

Part No ADS8405IBPFBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1.25MSPS 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 16
Sampling Rate 1.25M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 768169-ADS8405IBPFBTG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8405
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8405IBPFBTG4 CAD Model

Description

Product Overview: ADS8405IBPFBTG4

The ADS8405IBPFBTG4 is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments, a leading manufacturer in the semiconductor industry. This precision ADC is part of the ADS8405 series and is ideal for a wide range of applications, including medical imaging, test and measurement, and industrial automation.

Key Features

  • Resolution: 16-bit resolution provides high-accuracy data conversion, ensuring that the digital representation of the analog signal is precise and detailed.
  • Sampling Rate: With a maximum sampling rate of 1.25 MSPS (mega-samples per second), the ADS8405IBPFBTG4 can handle high-speed signals without sacrificing accuracy, making it suitable for capturing transient events and rapid signal changes.
  • Input Range: The device features a pseudo-differential input range that allows for a wide variety of signal types to be accurately measured, increasing its versatility in different application scenarios.
  • Interface: It offers a parallel interface for easy integration with microcontrollers, digital signal processors (DSPs), and other digital systems.
  • Power Consumption: The ADC is designed for low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Package: The ADS8405IBPFBTG4 is available in a 48-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while providing enough pins for the necessary connections.

Applications

The ADS8405IBPFBTG4 is designed to meet the demands of various high-precision applications. Its robust performance makes it an excellent choice for:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Controls
  • Data Acquisition Systems
  • Portable Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The ADS8405IBPFBTG4 is built to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for assistance with product integration and optimization.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess