The ADS8354IPW is a high-performance, dual-channel, 16-bit analog-to-digital converter (ADC) from Texas Instruments, designed for precision data acquisition systems and industrial control applications. This sophisticated component offers simultaneous sampling of two channels, which is particularly useful for applications requiring high-speed data acquisition from multiple sources.
Key Features
- Resolution: 16-bit
- Sampling Rate: Up to 500 kSPS (kilo-samples per second) per channel
- Input Range: ±VREF with a pseudo-differential input
- Interface: SPI-compatible serial interface
- Power Supply: 2.7V to 5.5V
- Package: 16-pin TSSOP (Thin Shrink Small Outline Package)
Performance Advantages
With its high-speed performance and dual-channel design, the ADS8354IPW is capable of accurately capturing rapid signal changes, making it ideal for high-speed control loops and fast transient responses. The device's wide input range and high resolution provide excellent dynamic range, ensuring precise and reliable data conversion.
Applications
The ADS8354IPW is versatile and can be used in a variety of applications, including:
- Motor control
- Power quality analysis
- Medical imaging systems
- Data acquisition systems
- Portable instrumentation
Reliability and Quality
Texas Instruments is known for its commitment to quality, and the ADS8354IPW is no exception. It is designed to meet the stringent requirements of industrial applications and is capable of operating in extended temperature ranges. Furthermore, the device is backed by Texas Instruments' support and reliability, ensuring long-term performance and stability for critical applications.
Ordering Information
To purchase the ADS8354IPW or obtain more information about pricing and availability, please contact Texas Instruments or an authorized distributor. The product is also supported by a comprehensive set of development tools to assist with the design and implementation process.