EN
  • EN
  • DE

SN74LVC139APWT

Part No SN74LVC139APWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16TSSOP / Decoder/Demultiplexer 1 x 2:4 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC139
Other Names SN74LVC139APWTE4,SN74LVC139APWT,296-SN74LVC139APWTCT,2156-SN74LVC139APWT,296-SN74LVC139APWTDKR,TEXTISSN74LVC139APWT,SN74LVC139APWTE4,SN74LVC139APWTG4,SN74LVC139APWTG4,296-SN74LVC139APWTTR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256530-SN74LVC139APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC139APWT CAD Model

Description

Product Overview: SN74LVC139APWT

The SN74LVC139APWT is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This advanced chip is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Voltage Range: The device operates at a wide voltage range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels while also providing 5V tolerant inputs.
  • High-Speed Operation: With fast propagation delays and output transition times, the SN74LVC139APWT is designed for high-speed applications, ensuring minimal signal delay and quick response times.
  • Low Power Consumption: The low power consumption of the device makes it an ideal choice for power-sensitive designs, helping to extend battery life in portable applications.
  • Multiple Functions: This versatile component can be used as a dual 2-line to 4-line decoder or a dual 1-to-4 line demultiplexer, providing flexibility in its application across various design architectures.
  • Output Drive Capability: The chip can source or sink up to 24 mA at its outputs, allowing for direct drive of LEDs or other visual indicators.

Package and Quality

The SN74LVC139APWT is offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is ideal for space-constrained applications. The package is designed for surface-mount technology, facilitating streamlined board design and manufacturing processes.

Applications

This integrated circuit is commonly used in a variety of digital systems, including:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control logic applications

The SN74LVC139APWT from Texas Instruments represents a blend of performance, power efficiency, and versatility, making it a go-to choice for designers looking to optimize their digital systems. Its ability to operate in mixed-voltage environments and its compatibility with existing 5V systems ensure that it can be easily integrated into a wide array of existing and new designs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3665 $51.3100
295+ $0.3434 $101.3030
455+ $0.3318 $150.9690
650+ $0.3086 $200.5900
845+ $0.2970 $250.9650
1,055+ $0.2854 $301.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,479 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess