EN
  • EN
  • DE

ADS8353QPWRQ1

Part No ADS8353QPWRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 16
Sampling Rate (Per Second) 600k
Number of Inputs 2
Input Type Pseudo-Differential, Single Ended
Data Interface Serial
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number ADS8353
Other Names 296-ADS8353QPWRQ1DKR,296-ADS8353QPWRQ1TR,296-ADS8353QPWRQ1CT
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265241-ADS8353QPWRQ1
Ultra Librarian 3D Model Ultra Librarian ADS8353QPWRQ1 CAD Model

Description

The ADS8353QPWRQ1 is a state-of-the-art, automotive-qualified, dual-channel, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments. This high-performance device is tailored for advanced and demanding applications in the automotive sector, where precision data acquisition is crucial.

Key Features

  • High Precision: With its 16-bit resolution, the ADS8353QPWRQ1 ensures high-accuracy measurements, making it ideal for critical applications where data integrity is paramount.
  • Dual-Channel: The device features two independent ADC channels, which allows for simultaneous sampling and conversion of two different analog signals, enhancing the efficiency of data acquisition systems.
  • Wide Input Range: The ADC supports a wide analog input range, accommodating various sensor outputs and signal conditions without the need for additional signal conditioning circuits.
  • High-Speed Interface: The ADS8353QPWRQ1 boasts a fast serial peripheral interface (SPI), facilitating quick data transfer to the host processor, which is essential for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for automotive applications where energy efficiency is a concern.
  • Automotive-Qualified: Meeting the rigorous AEC-Q100 standards, the ADS8353QPWRQ1 is qualified for use in automotive environments, ensuring reliability and performance under harsh conditions.

Applications

The ADS8353QPWRQ1 is versatile and can be integrated into a variety of automotive systems, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Battery management systems
  • Engine control units
  • Sensor modules

Package and Availability

This ADC is available in a small, leaded TSSOP-16 package, which is ideal for space-constrained applications. Its robust design ensures that it can withstand the thermal and mechanical stresses typical in automotive environments.

For designers and engineers who require a high-performance, reliable, and automotive-qualified ADC solution, the ADS8353QPWRQ1 from Texas Instruments represents an outstanding choice, delivering precision and efficiency in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2915 $78.5830
4+ $32.2392 $128.9568
5+ $31.2317 $156.1585
7+ $30.2243 $211.5701
9+ $29.2168 $262.9512
12+ $26.1944 $314.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,334 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess