EN
  • EN
  • DE

ADS8284IRGCR

Part No ADS8284IRGCR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 18 Bit Analog to Digital Converter 4 Input 1 SAR 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name ADS8284
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C4
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860460-ADS8284IRGCR
Ultra Librarian 3D Model Ultra Librarian ADS8284IRGCR CAD Model

Description

Product Overview: ADS8284IRGCR by Texas Instruments

The ADS8284IRGCR, manufactured by Texas Instruments, is a high-performance, 14-bit, 4-channel analog-to-digital converter (ADC) designed for a wide array of applications including medical imaging, test and measurement, and industrial automation. This ADC is part of the precision data converters family, which is renowned for delivering high accuracy and speed in data conversion processes.

Key Features

  • High Resolution: With a 14-bit resolution, the ADS8284IRGCR ensures precise digital representation of analog signals, making it ideal for applications requiring high levels of accuracy.
  • Multiple Channels: The device features four fully-differential or single-ended input channels, offering flexibility for various signal acquisition requirements.
  • High-Speed Conversion: The ADC provides a maximum sampling rate of 100 MSPS (Mega Samples Per Second), which allows for rapid data acquisition, suitable for high-speed systems.
  • Low Power Consumption: It operates with a low power consumption of 90 mW at the full sampling rate, which is beneficial for power-sensitive applications.
  • Serial LVDS Interface: The inclusion of a serial low-voltage differential signaling (LVDS) output interface ensures reduced noise and improved signal integrity over long distances.
  • Integrated Features: It includes an internal reference and a sample-and-hold circuit, reducing the need for external components and simplifying system design.
  • Compact Form Factor: Offered in a VQFN-64 package, the ADS8284IRGCR provides a space-saving solution, which is crucial for compact system designs.

Applications

The ADS8284IRGCR is versatile and can be integrated into a variety of high-performance systems. Its precision and speed make it an excellent choice for:

  • Medical Imaging Systems
  • Test and Measurement Instruments
  • Data Acquisition Systems
  • Industrial Automation and Process Control
  • Communications Equipment

Overall, the ADS8284IRGCR from Texas Instruments is a robust and reliable ADC solution that meets the demands of advanced electronics requiring high-speed, accurate data conversion. Its integrated features and high performance ensure that it remains a preferred choice for engineers and designers in a variety of technical fields.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess