EN
  • EN
  • DE

ADS822EG4

Part No ADS822EG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 10
Sampling Rate 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1141985-ADS822EG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS822
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS822EG4 CAD Model

Description

Product Overview: Texas Instruments ADS822EG4

The Texas Instruments ADS822EG4 is a high-performance, 12-bit analog-to-digital converter (ADC) designed for a wide range of applications, including medical imaging, communications, data acquisition systems, and industrial automation. This ADC is part of the ADS822 series, which is renowned for its exceptional accuracy, high speed, and low power consumption.

Key Features

  • Resolution: The ADS822EG4 offers a 12-bit resolution, ensuring precise digital representation of the input analog signal.
  • Sampling Rate: It features a high-speed sampling rate of up to 40MSPS (Mega Samples Per Second), making it suitable for capturing fast transient signals.
  • Input Range: The device supports a flexible input range, which can be adjusted based on the application requirements.
  • Low Power Consumption: Designed for efficiency, the ADS822EG4 operates with low power dissipation, thereby reducing the thermal footprint in sensitive applications.
  • Interface: It includes a parallel data output interface, which allows for easy integration with microprocessors and digital signal processors (DSPs).
  • Package: The ADS822EG4 is available in a compact 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the ADS822EG4 ADC makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Telecommunications Equipment
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Control
  • High-speed Data Logging

With its combination of speed, precision, and low power consumption, the Texas Instruments ADS822EG4 is a reliable and efficient solution for converting analog signals into digital data in high-performance systems. Its robust design and versatile features make it a valuable component for engineers and designers looking to enhance the capabilities of their electronic products.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess