Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Intersil
Win Source Part Number 397007-TW9905-AAMC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW9905-AAMC CAD Model

Description

The TW9905-AAMC is a high-performance, low-power NTSC/PAL/SECAM video decoder designed by Intersil. It is engineered to convert analog video signals into digital component video, providing a versatile solution for various video processing applications. Its advanced features ensure high-quality video output with minimal noise and distortion.

Applications:

  • Automotive infotainment systems: Used for displaying video from cameras and other sources.
  • Security and surveillance systems: Converts analog camera feeds to digital for recording and processing.
  • Portable media players: Enables playback of analog video content.
  • Video capture cards: Captures analog video for editing and archiving.
  • Display devices: Integrated into monitors and projectors to process analog video inputs.

Features:

  • Supports NTSC, PAL, and SECAM standards: Compatible with a wide range of analog video formats.
  • Low power consumption: Optimizes energy efficiency for portable applications.
  • Integrated anti-aliasing filter: Reduces artifacts and improves video quality.
  • Automatic gain control (AGC): Adjusts signal levels for optimal performance.
  • Brightness, contrast, and saturation controls: Allows for fine-tuning of the video output.
  • High-resolution output: Provides clear and detailed video images.

Benefits:

  • Enhanced video quality: Delivers sharp and vibrant video images.
  • Versatile compatibility: Supports multiple video standards for global use.
  • Reduced power consumption: Extends battery life in portable devices.
  • Easy integration: Simplified design for quick implementation into existing systems.
  • Improved system performance: Optimizes video processing for better overall performance.

Additional Details:

The TW9905-AAMC features a sophisticated comb filter for separating color and luminance signals, minimizing cross-color and cross-luminance interference. Its internal circuitry includes a high-performance ADC (Analog-to-Digital Converter) that accurately samples the analog video input. The device also incorporates advanced synchronization circuitry to ensure stable and reliable video output. The TW9905-AAMC is available in a compact package, making it suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments. This video decoder is an excellent choice for any application requiring high-quality conversion of analog video signals.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
ECAD model for SAA7103H/V4,557
Rohm Semiconductor
Lowest to $4.0037
ECAD model for BU9459KV
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA / Video Encoder IC TV 156-LBGA (15x15)
Need more? Email Us
ECAD model for SAA7105E/V1/G,518
Lite-On Inc.
IC ENCODER/DECODER IRDA 16-QFN
Lowest to $4.1281
ECAD model for HSDL-7002
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $1.8573
ECAD model for TIR1000PS
Texas Instruments
IC VIDEO DECODER 8BIT 48BGA
Lowest to $3.8121
ECAD model for TVP5150AM1IZQC
Rohm Semiconductor
IC DECODER USB HOST MP3 64VQFP
Lowest to $27.5272
ECAD model for BU9435KV
NXP / Nexperia
IC AUD/VID ENCODER MPEG 208-SQFP
Need more? Email Us
ECAD model for SAA6752HS/V103,557
Texas Instruments
Ultralow-Power NTSC/PAL/SECAM Video Decoder
Lowest to $3.9204
ECAD model for TVP5150AM1PBSG4

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention