EN
  • EN
  • DE

ADS808Y/250

Part No ADS808Y/250
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12BIT 70MHZ SMPL A/D 48-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 70M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 768144-ADS808Y/250
Popularity Medium
Supply and Demand Status Balance
Quantity per package 250
Family Name ADS808
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADS808Y/250 CAD Model

Description

The Texas Instruments ADS808Y/250 is a high-performance, 8-bit analog-to-digital converter (ADC) that offers a unique combination of speed and resolution to meet the demanding requirements of a wide range of applications. This precision ADC is designed to provide a fast conversion rate of 250 MSPS (Mega Samples Per Second), making it an ideal choice for applications that require high-speed data acquisition, such as medical imaging, communications, and digital signal processing.

Key Features

  • High-Speed Performance: With a sampling rate of 250 MSPS, the ADS808Y/250 is capable of capturing high-frequency signals with great fidelity, ensuring that no critical data is missed.
  • 8-Bit Resolution: Despite its high-speed capabilities, this ADC does not compromise on resolution, offering 8-bit accuracy for precise digital representation of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS808Y/250 minimizes power usage, making it suitable for portable and battery-powered applications.
  • Wide Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal types and ensures reliable performance across different use cases.
  • Flexible Interface: The ADC includes a versatile digital interface that allows for easy integration with a range of microprocessors and digital systems.

Applications

The ADS808Y/250 is versatile enough to be used in various high-speed data acquisition systems. Its primary applications include:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Digital Signal Processing
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ADS808Y/250 is no exception. This product is built to the highest standards and undergoes rigorous testing to ensure it meets TI's stringent requirements for performance and durability. With Texas Instruments' expertise in ADC technology, the ADS808Y/250 stands out as a reliable choice for professionals seeking top-tier speed and accuracy in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess