EN
  • EN
  • DE

ADS801E

Part No ADS801E
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 12-Bit, 25 MSPS ADC SE/Diff inputs. Internal eferences, pin compatible to ADS800/2 28-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Lead Free Contains Lead
Number of Bits 12
Number of Circuits 1
Number of Pins 28
Packaging Bulk
Power Consumption 270 mW
Resolution 1.5 B
RoHS Non-Compliant
Sampling Rate 25 Msps
Win Source Part Number 1008449-ADS801E
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADS801E CAD Model

Description

Introducing the Texas Instruments ADS801E High-Speed Analog-to-Digital Converter

The ADS801E from Texas Instruments is a pinnacle of precision and speed in the realm of analog-to-digital converters (ADCs). Designed to cater to applications that demand high-speed data acquisition, this device is an 8-bit ADC that offers a remarkable sampling rate of up to 60 MSPS (million samples per second). This feature makes the ADS801E an ideal choice for a wide array of applications, including digital signal processing, medical imaging, data acquisition systems, and communication systems.

At the heart of the ADS801E is a cutting-edge, high-performance design that ensures accuracy and reliability. It operates with a single +5V power supply, simplifying the power design for the system it's integrated into. The converter boasts a differential input range of ±1V, which provides flexibility in interfacing with various signal sources while maintaining excellent dynamic performance.

One of the key advantages of the ADS801E is its ease of use. It incorporates a sample-and-hold amplifier, which reduces the complexity of the signal chain by eliminating the need for an external component. Additionally, the device features a parallel interface that allows for straightforward connectivity with digital signal processors (DSPs) and microcontrollers, making system integration a breeze.

The robust build of the ADS801E is complemented by its small form factor. Housed in a compact 28-pin SSOP (Shrink Small Outline Package), it saves valuable board space, which is crucial for space-constrained applications. Moreover, the ADC operates over an industrial temperature range, ensuring consistent performance even in harsh environments.

For developers and engineers looking to push the boundaries of speed and accuracy in their digital systems, the ADS801E from Texas Instruments is an exceptional choice. Its high-speed capabilities, coupled with Texas Instruments' reputation for quality and reliability, make it a go-to component for those who require the best in analog-to-digital conversion technology.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess