EN
  • EN
  • DE

ADS7951SBDBT

Part No ADS7951SBDBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Tube
Resolution 12
Sampling Rate 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 1.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package 30-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 30-TSSOP
RoHS State Request Verification
Win Source Part Number 1141954-ADS7951SBDBT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7951
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7951SBDBT CAD Model

Description

The ADS7951SBDBT is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This versatile ADC is part of the micro-power series, designed for applications that require high accuracy and low power consumption. It is particularly suitable for battery-powered devices, portable instruments, and remote sensing applications.

Key Features

  • Multiple Channels: The device features a total of 12 analog input channels. This multi-channel capability allows for simultaneous sampling of various analog signals, making it ideal for multi-sensor systems.
  • High Resolution: With a 12-bit resolution, the ADS7951SBDBT ensures precise digital representation of the analog input signals, providing detailed and accurate measurements.
  • High-Speed Interface: The ADC includes a high-speed serial interface that supports SPI protocols, facilitating easy communication with microcontrollers and digital systems.
  • Low Power Consumption: The device is optimized for low power operation, which is critical for extending battery life in portable applications. It also features a power-down mode for additional power savings when the ADC is not in use.
  • Compact Package: The ADS7951SBDBT comes in a small 30-pin TSSOP (DBT) package, which is beneficial for space-constrained applications.

Applications

The ADS7951SBDBT is well-suited for a wide range of applications, including:

  • Portable medical devices
  • Data acquisition systems
  • Battery-operated equipment
  • Industrial control systems
  • Remote sensors
  • Automotive control systems

Technical Specifications

Property Value
Resolution 12-bit
Number of Channels 12
Interface Type SPI
Supply Voltage 2.7V to 5.5V
Package Type 30-pin TSSOP (DBT)

With its combination of multiple channels, high resolution, and low power operation, the ADS7951SBDBT from Texas Instruments is an excellent choice for designers looking to integrate reliable ADC functionality into their systems.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2437 $55.4622
14+ $7.5846 $106.1844
21+ $7.3476 $154.2996
29+ $7.1106 $206.2074
37+ $6.8736 $254.3232
49+ $6.1625 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess