EN
  • EN
  • DE

ADS7924IRTER

Part No ADS7924IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT I2C 100KSPS 16WQFN
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.2 V to 5.5 V
Digital Supply Voltage 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-WQFN (3x3)
Win Source Part Number 1015666-ADS7924IRTER
Family Name ADS7924
Introduction Date September 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7924IRTER CAD Model

Description

The ADS7924IRTER is a state-of-the-art, low-power, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This high-performance device is well-suited for a variety of applications that demand precise digital representation of analog signals, particularly in battery-powered and portable devices due to its ultra-low power consumption.

Key Features

  • Resolution: The ADS7924IRTER offers a 12-bit resolution, ensuring fine detail in the analog signal conversion process, which is crucial for applications that require high levels of accuracy.
  • Channel Count: It features four multiplexed inputs, allowing for multiple signal channels to be processed by a single ADC, saving space and reducing complexity in system design.
  • Low Power Consumption: With a typical power consumption of only 0.9uA at a 1Hz sample rate, this device is optimized for energy efficiency, making it ideal for portable and remote sensing applications.
  • Data Rate: The ADS7924IRTER supports data rates up to 200 samples per second (SPS), providing a good balance between speed and power usage.
  • Interface: The device includes an I2C-compatible serial interface, which simplifies connectivity with microcontrollers and processors, facilitating easy integration into existing systems.
  • Package: It is available in a compact WQFN-16 package, which is highly advantageous for space-constrained applications.

Applications

The versatile nature of the ADS7924IRTER makes it an excellent choice for a wide array of applications, including:

  • Portable medical devices
  • Battery-operated equipment
  • Power-sensitive wireless sensors
  • Industrial monitoring systems
  • Data acquisition systems

Conclusion

In summary, the ADS7924IRTER from Texas Instruments is a highly efficient, compact, and precise ADC solution that meets the needs of modern, power-sensitive applications. Its combination of low power consumption, multiple input channels, and high resolution makes it a top choice for designers looking to optimize their systems for both performance and energy efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0353 $51.7650
120+ $0.8494 $101.9280
185+ $0.8229 $152.2365
255+ $0.7964 $203.0820
325+ $0.7698 $250.1850
435+ $0.6902 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess