EN
  • EN
  • DE

ADS7924

Part No ADS7924
Manufacturer Texas Instruments
Catalog Hard To Find
Description 2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141941-ADS7924
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7924 CAD Model

Description

Introducing the ADS7924 from Texas Instruments

The ADS7924 is a precision, low-power, 12-bit, 4-channel analog-to-digital converter (ADC) designed by Texas Instruments to meet the needs of demanding applications where space and power efficiency are crucial. This versatile component is ideal for portable and battery-powered devices, medical instruments, industrial control systems, and any other system where accurate analog signal acquisition is necessary.

Key Features of the ADS7924

  • High Resolution: With its 12-bit resolution, the ADS7924 delivers fine detail in signal conversion, allowing for precise readings and measurements.
  • Multiple Channels: The four independently configurable input channels provide flexibility, enabling simultaneous sampling of different signal sources.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADS7924 operates on a low supply voltage range from 2.2V to 5.5V and features a power-saving auto-power-down function.
  • Compact Size: The small form factor of the device, available in a QFN-16 package, makes it suitable for space-constrained applications.
  • Integrated Features: The device includes an onboard oscillator and a temperature sensor, further reducing the need for external components and simplifying system design.
  • Flexible Interface: Communication with microcontrollers is made easy through an I2C-compatible serial interface, supporting standard and fast-mode I2C communications.

Applications

The ADS7924 is versatile enough to fit a wide range of applications, including:

  • Portable and battery-powered equipment
  • Medical monitoring devices
  • Industrial process controls
  • Data acquisition systems
  • Energy management systems

With its combination of precision, low power, and multi-channel functionality, the ADS7924 from Texas Instruments stands out as a compelling choice for designers seeking to optimize their analog input sensing and data acquisition tasks. Whether in the medical field, industrial settings, or consumer electronics, this ADC brings performance and efficiency to the forefront of your design challenges.

For more information, detailed specifications, and application support, visit the Texas Instruments website or contact their customer service for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9276 $61.8552
4+ $25.3765 $101.5060
7+ $24.5835 $172.0845
9+ $23.7905 $214.1145
11+ $22.9975 $252.9725
15+ $20.6184 $309.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,676 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess