EN
  • EN
  • DE

ADS7888SDBVT

Part No ADS7888SDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-/8-Bit, 1.25-MSPS, MICRO-POWER, MINIATURE SAR ANALOG-TO-DIGITAL CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel - TR
Resolution 8
Sampling Rate 1.25M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Supply
Operating Supply Voltage 2.35 V ~ 5.25 V
Voltage - Supply, Digital 2.35 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1141939-ADS7888SDBVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7888
Introduction Date June 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7888SDBVT CAD Model

Description

Product Overview: Texas Instruments ADS7888SDBVT

The ADS7888SDBVT, developed by Texas Instruments, is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for a variety of applications. This tiny, surface-mount device is part of the ADS7888 series, which is known for its low power consumption and high-speed data acquisition capabilities.

Key Features

  • Precision Conversion: With a 12-bit resolution, the ADS7888SDBVT ensures accurate conversion of analog signals to digital data, enabling precise measurements for your applications.
  • High-Speed Sampling: The device boasts a sampling rate of up to 1 MSPS (Mega Samples Per Second), making it ideal for high-speed signal processing tasks.
  • Low Power Consumption: Designed for efficiency, it operates with a low supply voltage from 2.7V to 5.5V and features a power-down mode to conserve energy when not in active use.
  • Single-Ended Input: This ADC supports a single-ended input configuration, simplifying the design and reducing the complexity of the input signal conditioning.
  • SPI Interface: It comes with a Serial Peripheral Interface (SPI), which ensures easy integration with microcontrollers and digital systems, providing a reliable and high-speed data communication channel.
  • Compact SOT-23 Package: The ADS7888SDBVT is available in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Applications

The ADS7888SDBVT is versatile and can be used in a wide range of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Portable instrumentation
  • Medical devices
  • Industrial control systems

Conclusion

With its combination of high precision, speed, and low power consumption, the Texas Instruments ADS7888SDBVT ADC is an excellent choice for designers looking to enhance the performance of their digital systems. Whether for industrial, medical, or consumer electronics, this ADC provides the reliability and efficiency required for today's demanding applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1954 $50.4942
56+ $1.8014 $100.8784
86+ $1.7451 $150.0786
119+ $1.6888 $200.9672
154+ $1.6325 $251.4050
205+ $1.4636 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess