The ADS7846 is a highly integrated touch screen controller designed by Texas Instruments, a leader in semiconductor solutions. This precision controller is part of TI's extensive range of data converters and is specifically tailored for the efficient handling of resistive touch screen technology. It is widely used in various applications, ranging from personal digital assistants (PDAs) and smartphones to industrial controls and medical equipment.
Key Features
- High Precision: The ADS7846 offers 12-bit resolution which ensures accurate touch location detection, providing a smooth and responsive user experience.
- Flexible Interface: With a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, the ADS7846 can easily communicate with most microprocessors and microcontrollers.
- Low Power Consumption: Designed for power-sensitive applications, the device supports a low power standby mode, making it ideal for battery-operated devices.
- On-board Calibration: The ADS7846 includes on-chip calibration to accommodate variations in touch screen resistive elements, ensuring consistent performance.
Technical Specifications
Parameter
Value
Resolution
12-bit
Interface
SPI/QSPI/MICROWIRE
Supply Voltage
2.7V to 5.25V
Package
TSSOP-16, QFN-16
Applications
- Personal Digital Assistants (PDAs)
- Smartphones and Tablets
- Portable Instrumentation
- Point-of-Sale Machines
- Industrial Controls
- Medical Equipment
The ADS7846 is a testament to Texas Instruments' commitment to providing innovative, high-quality components that enhance the functionality and usability of touch-sensitive devices. Whether for consumer electronics or specialized industrial equipment, the ADS7846 remains a go-to choice for reliable touch screen control.