EN
  • EN
  • DE

ADS7841ESQDBQRQ1

Part No ADS7841ESQDBQRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT 4-CHANNEL SERIAL-OUTPUT SAMPLING ANALOG-TO-DIGITAL CONVERTER | IC ADC 12BIT SAR 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 200k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Mounting Style SMD
Family Part Number ADS7841
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141908-ADS7841ESQDBQRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7841ESQDBQRQ1 CAD Model

Description

Product Overview: ADS7841ESQDBQRQ1 from Texas Instruments

The ADS7841ESQDBQRQ1 is a high-performance, 12-bit, 4-channel analog-to-digital converter (ADC) from Texas Instruments, specifically designed to meet the rigorous demands of automotive and industrial applications. This precision ADC offers a versatile solution for systems requiring high-resolution data acquisition under harsh environmental conditions.

Key Features

  • High Resolution: With a 12-bit resolution, the ADS7841ESQDBQRQ1 ensures accurate signal conversion, capturing the finest details of the analog input signal.
  • Four Multiplexed Channels: The device includes four single-ended inputs that are multiplexed into a single ADC, providing flexibility for various sensor inputs without the need for additional ADCs.
  • Single Supply Operation: It operates from a single power supply ranging from 2.7V to 5.25V, making it compatible with a wide range of microcontrollers and digital systems.
  • Low Power Consumption: The ADC is optimized for low power consumption, drawing only 0.75mW at a 200kHz throughput rate, which is ideal for battery-powered and energy-sensitive applications.
  • Serial Interface: Features a serial interface compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microprocessors and digital systems.
  • Extended Temperature Range: The device is qualified for automotive applications, operating over an extended temperature range of -40°C to +125°C.
  • Small Form Factor: Available in a small SSOP-16 package, it is suitable for space-constrained applications.

Applications

The ADS7841ESQDBQRQ1 is a versatile component that can be used in a wide range of applications, including:

  • Automotive systems such as GPS navigation, engine control units, and battery management
  • Industrial automation and process control
  • Medical equipment like patient monitoring systems
  • Portable instrumentation where power efficiency is critical

With its robust design and high level of integration, the ADS7841ESQDBQRQ1 from Texas Instruments is an excellent choice for developers seeking a reliable and precise ADC solution for their automotive or industrial projects.

You May Also Be Interested in

Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7057 $52.2342
14+ $7.1431 $100.0034
22+ $6.9199 $152.2378
30+ $6.6967 $200.9010
39+ $6.4735 $252.4665
52+ $5.8038 $301.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,450 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess