EN
  • EN
  • DE
  • IT

BUK7K13-60EX

Part No BUK7K13-60EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V 40A LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id, Vgs 10mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 30.1nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2163pF @ 25V
Power - Max 64W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K13
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 865014-BUK7K13-60EX
Ultra Librarian 3D Model Ultra Librarian BUK7K13-60EX CAD Model

Description

The 865014-BUK7K13-60EX is a dual N-channel MOSFET array designed for automotive applications.

  • Drain to Source Voltage (Vdss): 60V
  • Continuous Drain Current (Id): 40A @ 25°C
  • Maximum On-Resistance (Rds On): 10mOhm @ 10A and 10V
  • Gate Charge (Qg): 30.1nC @ 10V
  • Package: SOT-1205, 8-LFPAK56
  • Mounting Type: Surface mount
  • Operating Temperature Range: -55°C to 175°C

You May Also Be Interested in

Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9205 $59.8325
155+ $0.7554 $117.0870
240+ $0.7318 $175.6320
330+ $0.7082 $233.7060
425+ $0.6846 $290.9550
565+ $0.6138 $346.7970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess