EN
  • EN
  • DE

ADS7829IBDRBT

Part No ADS7829IBDRBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 12BIT 2.7V HS ADC 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 12
Sampling Rate 125k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.25 V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 8-VDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 768124-ADS7829IBDRBT
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7829
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS7829IBDRBT CAD Model

Description

Introducing the ADS7829IBDRBT from Texas Instruments

The ADS7829IBDRBT is a high-performance, 12-bit, 2.5V to 5.5V, 4-channel single-ended or 2-channel differential input, Micro Power Sampling Analog-to-Digital Converter (ADC) from Texas Instruments. This ADC is designed for applications that require both high-accuracy measurements and low-power consumption, making it an ideal choice for battery-operated equipment, portable devices, and other power-sensitive applications.

Key Features:

  • Resolution: The ADS7829IBDRBT offers a 12-bit resolution which ensures high precision in data conversion, providing detailed and accurate analog readings.
  • Sampling Rate: With a sampling rate of up to 200k samples per second (ksps), this ADC can handle high-speed signal processing, suitable for dynamic measurement environments.
  • Input Configuration: The device supports either 4 single-ended or 2 differential input channels, giving designers flexibility in interfacing with different sensor types.
  • Interface: It features an SPI-compatible serial interface, which simplifies the connectivity with microcontrollers and digital systems, while also minimizing the number of I/O lines used.
  • Supply Voltage: Operating over a wide supply range of 2.5V to 5.5V, the ADS7829IBDRBT is versatile for various system voltage levels.
  • Power Consumption: This ADC is optimized for low-power operation, with a typical power consumption of only 1.25mW at a 200ksps rate, which is crucial for extending battery life in portable applications.
  • Package: The device comes in a compact, surface-mount SON-10 package, which is highly suitable for space-constrained applications.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Applications:

The ADS7829IBDRBT ADC is well-suited for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Control Systems
  • Consumer Electronics

Overall, the ADS7829IBDRBT from Texas Instruments represents a blend of precision, speed, and power efficiency, all packed into a small footprint, making it an excellent choice for designers looking to enhance their systems with a reliable and versatile ADC solution.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8443 $53.8202
32+ $3.1543 $100.9376
50+ $3.0558 $152.7900
68+ $2.9572 $201.0896
88+ $2.8586 $251.5568
118+ $2.5629 $302.4222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,840 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess