EN
  • EN
  • DE

ADS7828EB/2K5G4

Part No ADS7828EB/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 50k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1141889-ADS7828EB/2K5G4
Manufacturer Homepage www.ti.com
Family Name ADS7828
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7828EB/2K5G4 CAD Model

Description

The ADS7828EB/2K5G4 is a high-performance, 12-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. It is a precision data acquisition component that is ideal for a wide range of applications including industrial automation, medical equipment, and consumer electronics.

Key Features

  • Resolution: The ADS7828EB/2K5G4 offers a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Input Channels: It features 8 single-ended input channels, allowing it to handle multiple signals simultaneously, which is essential for complex systems that require various sensor readings.
  • Interface: This ADC uses an I2C-compatible serial interface, making it easy to integrate with most microcontrollers and processors, and allowing for simple and efficient communication.
  • Low Power Consumption: The device is designed for low-power operation, which is critical for battery-powered and energy-sensitive applications.
  • Package: The ADS7828EB/2K5G4 comes in a compact TSSOP-16 package, which is suitable for space-constrained applications.
  • Reference: It includes an internal 2.5V reference, ensuring accuracy and stability in the conversion process.

Applications

The ADS7828EB/2K5G4 is versatile and can be used in a variety of applications, such as:

  • Data acquisition systems
  • Battery monitoring
  • Process control
  • Instrumentation
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS7828EB/2K5G4 is no exception. It is built to meet high industry standards, ensuring long-term performance and stability in your application.

Ordering Information

The ADS7828EB/2K5G4 is available for order, and its part number reflects the specific model and packaging options. The 'EB' suffix indicates the TSSOP package, '2K5' represents the internal reference voltage, and 'G4' denotes the lead-free, green compliant version of the product.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4853 $52.2795
31+ $3.2648 $101.2088
48+ $3.1545 $151.4160
69+ $2.9339 $202.4391
89+ $2.8236 $251.3004
111+ $2.7133 $301.1763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess