Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.6 V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141884-ADS7822UCG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS7822
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS7822UCG4 CAD Model

Description

The ADS7822UCG4 is a high-performance, single-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer precision data conversion from analog signals to digital form with minimal power consumption. This ADC operates on a single power supply ranging from +2.7V to +5.5V, making it versatile for various applications including portable equipment, battery-operated devices, and other systems where power efficiency is critical.

With a sampling rate of up to 200 KSPS (kilo-samples per second), the ADS7822UCG4 provides rapid data acquisition, which is essential for applications requiring real-time monitoring and control, such as medical instruments, industrial process control, and scientific measurement equipment. Its small form factor, available in an ultra-small MSOP-8 (Micro Small Outline Package) or a SOIC-8 (Small Outline Integrated Circuit) package, allows for easy integration into space-constrained designs.

The device features a SPI (Serial Peripheral Interface) and SSI (Synchronous Serial Interface) compatible serial interface, enabling straightforward connectivity with microcontrollers and digital systems. The ADS7822UCG4 also includes a sample-and-hold circuit, which ensures accurate sampling of the input signal even in the presence of noise or fluctuating signals.

Texas Instruments has equipped the ADS7822UCG4 with an internal 2.5V reference, but it also allows for an external reference to be used, providing flexibility for system designers to choose the reference that best suits their accuracy requirements. Furthermore, the ADC supports a pseudo-differential input mode, which enhances noise immunity and improves the quality of the signal conversion process.

In summary, the ADS7822UCG4 from Texas Instruments is a reliable and efficient solution for precision analog-to-digital conversion. Its low power consumption, high-speed performance, and flexible interface options make it an excellent choice for a wide range of applications where accuracy and efficiency are paramount.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ-T7A
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
ECAD model for MAX11636EEE+
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
ECAD model for ISL26710IHZ-T7A
National Semiconductor (TI)
ADC, SUCCESSIVE APPROXIMATION, 1
Need more? Email Us
ECAD model for ADC101S051CISD/NOPB
Harris Corporation
14-BIT, 5 MSPS A/D CONVERTER
Need more? Email Us
ECAD model for HI5905IN
Analog Devices Inc.
IC ADC 10BIT SAR 20TSSOP
Need more? Email Us
ECAD model for AD7918WYRUZ-REEL7
Renesas Electronics America
IC ADC 8BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26708IRTZ
Renesas Electronics America
IC ADC 12BIT SAR 8TDFN
Need more? Email Us
ECAD model for ISL26712IRTZ
Analog Devices Inc.
IC ADC 12BIT SAR 28TSSOP
Need more? Email Us
ECAD model for AD7934BRUZ-6REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention