Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate 200k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141872-ADS7817UC
Manufacturer Homepage www.ti.com
Family Name ADS7817
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS7817UC CAD Model

Description

The Texas Instruments ADS7817UC is a high-performance, single-supply 12-bit sampling analog-to-digital converter (ADC) that offers an excellent combination of speed, precision, and power efficiency. Designed with advanced CMOS technology, the ADS7817UC is an ideal choice for battery-operated systems, portable instrumentation, and other applications where power conservation is critical.

With a versatile design, the ADS7817UC operates from a single +2.7V to +5.25V power supply, making it a flexible solution for various system voltages. It features a maximum sampling rate of 200 kHz, allowing it to handle a wide range of signal frequencies with ease. The device also boasts a low power consumption of just 1.25 mW at a 200 kHz sampling rate when operating from a +5V supply, further emphasizing its efficiency.

The ADS7817UC comes in a compact, surface-mount SOIC-8 package, which is conducive to space-constrained applications. Its small footprint does not compromise performance, as the ADC includes a precision internal reference that ensures accurate measurements over time and temperature variations. Additionally, the device offers an industry-standard SPI and MICROWIRE serial interface for straightforward integration into existing designs.

Key features of the ADS7817UC include a low input current, a fully differential input, and an auto power-down function that reduces power consumption at lower throughput rates. The ADC also features an onboard oscillator, eliminating the need for external clocking devices and simplifying the design process.

Whether used in medical devices, industrial control systems, or handheld instruments, the ADS7817UC from Texas Instruments provides the reliability and performance needed for precise data acquisition. Its combination of speed, power efficiency, and small size makes it an excellent choice for designers looking to optimize their systems for both performance and power usage.

You May Also Be Interested in

Analog Devices Inc.
1 MSPS, 14-Bit, Simultaneous Sampling SAR ADC with PGA and Four Comparators
Need more? Email Us
ECAD model for AD7264BSTZ-5
Texas Instruments
12-Bit, High-Speed, 2.7V microPower Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $6.4465
ECAD model for ADS7822EB/2K5G4
Analog Devices Inc.
LC2MOS High Speed, mP-Compatible 8-Bit ADC with Track/Hold Function
Lowest to $92.6761
ECAD model for AD7821TQ
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.5440
ECAD model for ADC0834CCWMX
Analog Devices Inc.
High Temperature, 16-Bit, 600 kSPS PulSAR ADC | IC ADC 16BIT SAR 10MSOP
Need more? Email Us
ECAD model for AD7981HRMZ
Texas Instruments
7-Channel, 500 KSPS, 12-Bit A/D Converter | IC ADC 12BIT SAR 16TSSOP
Lowest to $22.0219
ECAD model for ADC78H89CIMTX
Texas Instruments
12/10/8-Bit, 1 MSPS, 16/12/8/4-Channel, Single-Ended, MicroPower, Serial Interface ADCs | IC ADC 12BIT SAR 30TSSOP
Lowest to $5.5684
ECAD model for ADS7951SDBTR
Analog Devices Inc.
Quad, 12-Bit, 170 MSPS/210 MSPS Serial Output 1.8 V ADC
Need more? Email Us
ECAD model for AD9639BCPZ-210
Texas Instruments
10-Bit P Compatible A/D Converter | IC ADC 10BIT SAR 20CDIP
Need more? Email Us
ECAD model for ADC1005BCJ-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,793 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention