EN
  • EN
  • DE

ADS7816EB

Part No ADS7816EB
Manufacturer Texas Instruments
Catalog Hard To Find
Description 12-Bit High Speed Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1141863-ADS7816EB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7816EB CAD Model

Description

The ADS7816EB from Texas Instruments is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a compelling solution for various data acquisition needs. This compact, power-efficient device is designed to meet the rigorous demands of both industrial and consumer applications, providing precise and rapid conversion of analog signals to digital data.

Key Features

  • High Resolution: The ADS7816EB boasts a 12-bit resolution, ensuring that the analog input is converted with high fidelity, capturing even the smallest variations in signal with great accuracy.
  • Fast Sampling Rate: With a sampling rate of up to 200 kilosamples per second (kSPS), this ADC is well-suited for applications requiring rapid data acquisition without sacrificing precision.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADS7816EB consumes a mere 135 µA of supply current during operation, and offers a power-down mode that reduces current consumption to just 1 µA, making it ideal for battery-operated devices.
  • Single Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Footprint: The ADS7816EB is available in a small 8-pin SOIC package, allowing for high-density mounting and saving valuable board space.
  • Flexible Interface: It features a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, ensuring easy integration with a wide range of microcontrollers and digital systems.

Applications

The versatility of the ADS7816EB makes it an excellent choice for a broad array of applications, including:

  • Data acquisition systems
  • Battery-operated equipment
  • Medical instruments
  • Industrial control systems
  • Portable instrumentation

Conclusion

The ADS7816EB from Texas Instruments is a robust, efficient, and precise ADC solution that caters to a wide spectrum of applications. Its blend of speed, precision, and low power consumption, packaged in a small form factor, makes it an attractive option for designers looking to optimize their system's performance while maintaining stringent power and space budgets.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess