EN
  • EN
  • DE

1PS66SB62

Part No 1PS66SB62
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description RF Diode Schottky 40V 0.02A 6-Pin SOT-666
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer NXP
Win Source Part Number 150175-1PS66SB62
Popularity Low
Supply and Demand Status Balance
Family Name 1PS66SB62
Introduction Date February 16, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 1PS66SB62 CAD Model

Description

The 1PS66SB62 is a high-performance, silicon-based Schottky diode from NXP Semiconductors, designed to offer efficient switching with low forward voltage drop. This diode is particularly suitable for high-frequency applications and is a popular choice for signal and switch mode power supply (SMPS) rectification in consumer, computing, and industrial electronics.

Key Features

  • Low Forward Voltage: The 1PS66SB62 boasts a low forward voltage drop, which enhances overall efficiency by reducing power loss during operation.
  • High Switching Speed: With its fast switching capability, the diode is ideal for high-frequency applications, ensuring minimal signal delay and high efficiency.
  • Low Capacitance: The device features low junction capacitance, which is beneficial for high-speed circuits as it minimizes charge storage and enhances response times.
  • Surface-Mount Package: The diode comes in a small SOD323 (SC-76) surface-mount package, making it suitable for compact PCB designs and automated assembly processes.
  • Lead-Free and RoHS Compliant: The 1PS66SB62 is manufactured with environmentally friendly materials, complying with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment.

Applications

The versatility of the 1PS66SB62 allows it to be used in a wide range of applications, including:

  • High-frequency rectification in power supplies
  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Voltage clamping
  • RFID and NFC systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 1PS66SB62 is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring stable performance and a long operational lifespan even under challenging conditions.

Ordering Information

For purchasing and detailed specification inquiries regarding the 1PS66SB62, customers are encouraged to contact authorized NXP distributors or visit the NXP Semiconductors official website for further assistance.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess