EN
  • EN
  • DE

ADS7280IPWR

Part No ADS7280IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 1 SAR 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name ADS7280
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS7280IPWRG4, ADS7280IPWRG4-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860430-ADS7280IPWR
Ultra Librarian 3D Model Ultra Librarian ADS7280IPWR CAD Model

Description

Texas Instruments ADS7280IPWR Overview

The Texas Instruments ADS7280IPWR is a high-performance, low-power analog-to-digital converter (ADC) that offers a dual-channel simultaneous sampling capability with a 14-bit resolution. This ADC is designed to operate with a single power supply ranging from 2.7V to 5.5V, making it a versatile choice for a wide array of applications, including portable instrumentation, medical equipment, and data acquisition systems.

Key Features

  • Resolution: The ADS7280IPWR features a 14-bit resolution which ensures high precision in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 1 MSPS (mega-samples per second), this ADC provides a rapid conversion that is suitable for high-speed systems.
  • Dual-Channel: It includes two analog input channels that can be sampled simultaneously, thereby preserving the relative timing information of the signals.
  • Serial Interface: The inclusion of a SPI-compatible serial interface facilitates easy communication with microcontrollers and digital systems.
  • Low Power Consumption: It is designed for low power consumption, drawing only 7.5 mW of power at the full sampling rate, which is critical for battery-powered devices.
  • Small Form Factor: The device is available in a small TSSOP-16 package, making it suitable for space-constrained applications.

Applications

The ADS7280IPWR is ideal for a range of applications that require high-accuracy and fast sampling rates. It is particularly well-suited for:

  • Portable Instrumentation
  • Medical Imaging Systems
  • Battery-Powered Equipment
  • Data Acquisition Systems
  • Industrial Automation and Process Control

Reliability and Performance

Engineered by Texas Instruments, a leader in semiconductor solutions, the ADS7280IPWR is built to deliver reliable performance under varying conditions. TI's commitment to quality ensures that this ADC meets the stringent requirements of industrial and medical applications, providing both robustness and precision.

With its combination of high resolution, dual-channel sampling, and low power consumption, the ADS7280IPWR from Texas Instruments stands out as a top choice for designers looking to enhance the performance of their digital systems while maintaining efficiency and accuracy.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1369 $52.5476
10+ $10.7790 $107.7900
15+ $10.4422 $156.6330
20+ $10.1053 $202.1060
26+ $9.7685 $253.9810
35+ $8.7579 $306.5265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess