EN
  • EN
  • DE

ADS7254IRTER

Part No ADS7254IRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 16WQFN / Simultaneous-Sampling, Analog-to-Digital Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style SMD
Part Number Series ADS7254
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809067-ADS7254IRTER
Ultra Librarian 3D Model Ultra Librarian ADS7254IRTER CAD Model

Description

Introducing the ADS7254IRTER from Texas Instruments

The ADS7254IRTER is a state-of-the-art, dual-channel, 14-bit analog-to-digital converter (ADC) designed by Texas Instruments to deliver exceptional performance and accuracy in a compact form factor. This high-speed ADC is an ideal solution for a wide range of applications, including medical instrumentation, industrial control systems, and data acquisition modules, where precision and efficiency are paramount.

Key Features

  • High Precision: With its 14-bit resolution, the ADS7254IRTER ensures high-precision data conversion, making it perfect for sensitive applications where accuracy is critical.
  • Dual-Channel Flexibility: The device features two independent ADC channels, which allows for simultaneous sampling and processing of two separate input signals. This dual-channel capability enhances the system's throughput and flexibility.
  • Fast Sampling Rate: The ADS7254IRTER boasts a fast sampling rate, enabling real-time data acquisition and processing, which is vital for high-speed signal measurements.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, reducing the thermal footprint and making it suitable for battery-powered or energy-sensitive applications.
  • Compact Package: Housed in a small WQFN-16 package, the ADS7254IRTER saves valuable board space, allowing for more compact and integrated system designs.

Advanced Integration and Communication

The ADS7254IRTER features an SPI-compatible serial interface, which ensures seamless integration with most microcontrollers and digital systems. This interface provides robust and reliable data transfer while maintaining simplicity in connectivity.

Reliability and Support

As with all Texas Instruments products, the ADS7254IRTER is backed by a comprehensive technical support network. Engineers and designers can access a wealth of resources, including detailed datasheets, application notes, and reference designs, to facilitate the implementation of this ADC into their projects.

Whether you're upgrading an existing system or developing a new one, the ADS7254IRTER is a top-tier choice for professionals seeking a mix of performance, efficiency, and compactness. Its advanced features and reliable operation make it an essential component for precision data conversion applications.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7627 $58.8135
11+ $9.6514 $106.1654
17+ $9.3498 $158.9466
23+ $9.0482 $208.1086
29+ $8.7466 $253.6514
39+ $7.8418 $305.8302
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess